OMEGA Engineering, Inc. Liquid Level Transmitter, 30Psi, 4.9Ft; Operating Pressure Max Omega LVU501-B

Description
LIQUID LEVEL TRANSMITTER, 30PSI, 4.9FT; Operating Pressure Max:30psi; Sensor Body Material:PVDF (Polyvinylidene Fluoride), FKM; Output Current:20mA; Product Range:LVU500 Series RoHS Compliant: Yes
Description
LIQUID LEVEL TRANSMITTER, 30PSI, 4.9FT; Operating Pressure Max:30psi; Sensor Body Material:PVDF (Polyvinylidene Fluoride), FKM; Output Current:20mA; Product Range:LVU500 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Transmitter, 30Psi, 4.9Ft; Operating Pressure Max Omega - 42AH0895 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Transmitter, 30Psi, 4.9Ft; Operating Pressure Max Omega
42AH0895
Liquid Level Transmitter, 30Psi, 4.9Ft; Operating Pressure Max Omega 42AH0895
LIQUID LEVEL TRANSMITTER, 30PSI, 4.9FT; Operating Pressure Max:30psi; Sensor Body Material:PVDF (Polyvinylidene Fluoride), FKM; Output Current:20mA; Product Range:LVU500 Series RoHS Compliant: Yes

LIQUID LEVEL TRANSMITTER, 30PSI, 4.9FT; Operating Pressure Max:30psi; Sensor Body Material:PVDF (Polyvinylidene Fluoride), FKM; Output Current:20mA; Product Range:LVU500 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 42AH0895
Product Name Liquid Level Transmitter, 30Psi, 4.9Ft; Operating Pressure Max Omega
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
High Level Indicator - OKC-2289 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details