OMEGA Engineering, Inc. Float, Level Sensors - Industrial LVCN414-I-B

Description
ULTRASONIC LEVEL CONTROLLER FOR
Request a Quote Datasheet
Description
ULTRASONIC LEVEL CONTROLLER FOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - Industrial - 5880-LVCN414-I-B-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
5880-LVCN414-I-B-ND
Float, Level Sensors - Industrial 5880-LVCN414-I-B-ND
ULTRASONIC LEVEL CONTROLLER FOR

ULTRASONIC LEVEL CONTROLLER FOR

Buy Now Datasheet
Level Transmitter, Current, Cable, Pvdf; Operating Pressure Max Omega - 38AJ1481 - Newark, An Avnet Company
Chicago, IL, United States
Level Transmitter, Current, Cable, Pvdf; Operating Pressure Max Omega
38AJ1481
Level Transmitter, Current, Cable, Pvdf; Operating Pressure Max Omega 38AJ1481
LEVEL TRANSMITTER, CURRENT, CABLE, PVDF; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:20mA; Product Range:LVCN414 Series RoHS Compliant: Yes

LEVEL TRANSMITTER, CURRENT, CABLE, PVDF; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:20mA; Product Range:LVCN414 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 5880-LVCN414-I-B-ND 38AJ1481
Product Name Float, Level Sensors - Industrial Level Transmitter, Current, Cable, Pvdf; Operating Pressure Max Omega
Media Type Liquid Liquid
Unlock Full Specs
to access all available technical data

Similar Products

High Level Indicator - OKC-2289 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-1017-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
SmartBob MultiBob Inventory Management System - SBR II MB - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
View Details