OMEGA Engineering, Inc. Continuous Level Measurement Probe LV3000 / LV4000

Description
The LV3000/LV4000 Series continuous level measurement probes are flexible, cost-effective solutions for applications involving liquids, pastes, and some solids. The built-in (one-piece) electronic module provides a 4 to 20 mA output (2-wire) signal that is proportional to the process level. Zero and span adjustment helps account for various media, tank dimensions, rod lengths, and positions of installation. OMEGA offers these probes in several different models. The user must choose the probe that suits his or her application and install it in the proper location. When submerged, the probe must be able to produce enough capacitance variance. The probe's success depends on these important factors: A) Conductive materials can cause a short circuit between a bare stainless steel probe and the tank wall. For this situation, we recommend using ECTFE/ETFE sleeved coatings on the rod surface. B) Material buildup affects the accuracy of RF capacitive measurements. Additional adjustment to the probe's sensitivity is therefore recommended. Housings must be compatible with the requirements for hazardous, washdown, wet, or dusty environments. For explosion-proof environments, the housing may need to be certified. In addition, the active probe might need to be intrinsically safe or have an intrinsic safety barrier. The electronic circuitry of the probe performs several functions, such as rectifying and filtering the incoming power, generating the radio frequency signal, and measuring the changes in current flow.
Datasheet
Description
The LV3000/LV4000 Series continuous level measurement probes are flexible, cost-effective solutions for applications involving liquids, pastes, and some solids. The built-in (one-piece) electronic module provides a 4 to 20 mA output (2-wire) signal that is proportional to the process level. Zero and span adjustment helps account for various media, tank dimensions, rod lengths, and positions of installation. OMEGA offers these probes in several different models. The user must choose the probe that suits his or her application and install it in the proper location. When submerged, the probe must be able to produce enough capacitance variance. The probe's success depends on these important factors: A) Conductive materials can cause a short circuit between a bare stainless steel probe and the tank wall. For this situation, we recommend using ECTFE/ETFE sleeved coatings on the rod surface. B) Material buildup affects the accuracy of RF capacitive measurements. Additional adjustment to the probe's sensitivity is therefore recommended. Housings must be compatible with the requirements for hazardous, washdown, wet, or dusty environments. For explosion-proof environments, the housing may need to be certified. In addition, the active probe might need to be intrinsically safe or have an intrinsic safety barrier. The electronic circuitry of the probe performs several functions, such as rectifying and filtering the incoming power, generating the radio frequency signal, and measuring the changes in current flow.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Level Measurement Probe - LV3000 / LV4000 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Continuous Level Measurement Probe
LV3000 / LV4000
Continuous Level Measurement Probe LV3000 / LV4000
The LV3000/LV4000 Series continuous level measurement probes are flexible, cost-effective solutions for applications involving liquids, pastes, and some solids. The built-in (one-piece) electronic module provides a 4 to 20 mA output (2-wire) signal that is proportional to the process level. Zero and span adjustment helps account for various media, tank dimensions, rod lengths, and positions of installation. OMEGA offers these probes in several different models. The user must choose the probe that suits his or her application and install it in the proper location. When submerged, the probe must be able to produce enough capacitance variance. The probe's success depends on these important factors: A) Conductive materials can cause a short circuit between a bare stainless steel probe and the tank wall. For this situation, we recommend using ECTFE/ETFE sleeved coatings on the rod surface. B) Material buildup affects the accuracy of RF capacitive measurements. Additional adjustment to the probe's sensitivity is therefore recommended. Housings must be compatible with the requirements for hazardous, washdown, wet, or dusty environments. For explosion-proof environments, the housing may need to be certified. In addition, the active probe might need to be intrinsically safe or have an intrinsic safety barrier. The electronic circuitry of the probe performs several functions, such as rectifying and filtering the incoming power, generating the radio frequency signal, and measuring the changes in current flow.

The LV3000/LV4000 Series continuous level measurement probes are flexible, cost-effective solutions for applications involving liquids, pastes, and some solids. The built-in (one-piece) electronic module provides a 4 to 20 mA output (2-wire) signal that is proportional to the process level. Zero and span adjustment helps account for various media, tank dimensions, rod lengths, and positions of installation.
OMEGA offers these probes in several different models. The user must choose the probe that suits his or her application and install it in the proper location. When submerged, the probe must be able to produce enough capacitance variance. The probe's success depends on these important factors:
A) Conductive materials can cause a short circuit between a bare stainless steel probe and the tank wall. For this situation, we recommend using ECTFE/ETFE sleeved coatings on the rod surface.
B) Material buildup affects the accuracy of RF capacitive measurements. Additional adjustment to the probe's sensitivity is therefore recommended.
Housings must be compatible with the requirements for hazardous, washdown, wet, or dusty environments. For explosion-proof environments, the housing may need to be certified. In addition, the active probe might need to be intrinsically safe or have an intrinsic safety barrier.
The electronic circuitry of the probe performs several functions, such as rectifying and filtering the incoming power, generating the radio frequency signal, and measuring the changes in current flow.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Level Sensors
Product Number LV3000 / LV4000
Product Name Continuous Level Measurement Probe
Device Classification Sensor Only
Repeatability (Point Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Narrowband Level Control - OKC-2292 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-1016-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
Radar Level Sensor - NCR-86 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 3.15 to 15.47 inch (80 to 393 mm)
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
View Details