OMEGA Engineering, Inc. Frequency Control & Timing Devices LV-510

Description
Level Sensing: Level Switches
Request a Quote Datasheet
Description
Level Sensing: Level Switches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
LV-510
Frequency Control & Timing Devices LV-510
Level Sensing: Level Switches

Level Sensing: Level Switches

Buy Now
Float, Level Sensors - Industrial - 5880-LV-510-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
5880-LV-510-ND
Float, Level Sensors - Industrial 5880-LV-510-ND
LEVEL SWITCH, SINGLE-STATION, VE

LEVEL SWITCH, SINGLE-STATION, VE

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Level Sensors Level Sensors
Product Number LV-510 5880-LV-510-ND
Product Name Frequency Control & Timing Devices Float, Level Sensors - Industrial
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

SmartBob II RemoteLevel Measurement System - SBR II - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 1800 inch (? to 45720 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Float Switches - 2356204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 145 psi (102 m H2O)
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details