OMEGA Engineering, Inc. Tuning Fork Sensors LTU-2000

Description
The LTU-2000 Series Tuning Fork Sensors are point level switches that are designed to detect low or high levels of liquids. The LTU-2000 Series is based on the vibrating tuning fork principle, using piezoelectric crystals. The switch vibrates at a resonant frequency. When the tuning fork is submerged in the product, the frequency changes. This change is detected by the integrated oscillator and converted into a switching output. All models are made with 316 Stainless Steel and are available with PTFE coatings or tri-clamp fittings for sanitary applications. The LTU-2000 Series can operate in temperatures up to 120C (176F) and have a maximum working pressure of 725 PSI (50 bar).
Datasheet
Description
The LTU-2000 Series Tuning Fork Sensors are point level switches that are designed to detect low or high levels of liquids. The LTU-2000 Series is based on the vibrating tuning fork principle, using piezoelectric crystals. The switch vibrates at a resonant frequency. When the tuning fork is submerged in the product, the frequency changes. This change is detected by the integrated oscillator and converted into a switching output. All models are made with 316 Stainless Steel and are available with PTFE coatings or tri-clamp fittings for sanitary applications. The LTU-2000 Series can operate in temperatures up to 120C (176F) and have a maximum working pressure of 725 PSI (50 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tuning Fork Sensors - LTU-2000 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Tuning Fork Sensors
LTU-2000
Tuning Fork Sensors LTU-2000
The LTU-2000 Series Tuning Fork Sensors are point level switches that are designed to detect low or high levels of liquids. The LTU-2000 Series is based on the vibrating tuning fork principle, using piezoelectric crystals. The switch vibrates at a resonant frequency. When the tuning fork is submerged in the product, the frequency changes. This change is detected by the integrated oscillator and converted into a switching output. All models are made with 316 Stainless Steel and are available with PTFE coatings or tri-clamp fittings for sanitary applications. The LTU-2000 Series can operate in temperatures up to 120C (176F) and have a maximum working pressure of 725 PSI (50 bar).

The LTU-2000 Series Tuning Fork Sensors are point level switches that are designed to detect low or high levels of liquids. The LTU-2000 Series is based on the vibrating tuning fork principle, using piezoelectric crystals. The switch vibrates at a resonant frequency. When the tuning fork is submerged in the product, the frequency changes. This change is detected by the integrated oscillator and converted into a switching output. All models are made with 316 Stainless Steel and are available with PTFE coatings or tri-clamp fittings for sanitary applications. The LTU-2000 Series can operate in temperatures up to 120C (176F) and have a maximum working pressure of 725 PSI (50 bar).

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Level Sensors
Product Number LTU-2000
Product Name Tuning Fork Sensors
Device Classification Sensor Only
Repeatability (Point Level) 0.0197 +/-inch (0.5000 +/-mm)
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20014733-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Sensors - 2046733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Classification Sensor Only
Maximum Operating Pressure 72.52 psi (51.04 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Level Detection Probe - 2882-LS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details