OMEGA Engineering, Inc. Linear Potentiometer LP804

Description
SPECIFICATIONS Resistance: 1000 ω/in ±20% Power Rating: 0.25 Watts/in Linearity: 1% FS Repeatability: 0.0127 mm (0.0005") Resolution: 0.00127 mm (0.00005") Operating Temperature: -40 to 80°C (-40 to 175°F) Wiper Current: <1 µA Starting Force: 1 oz max Mechanical Travel: Range +1.27 mm (+0.05") minimum Life: 1 billion @ 300 mm (12")/sec 1.8 m (70")/sec max, decreases life Construction: Anodized cast aluminum (shaft, stainless steel)
Datasheet
Description
SPECIFICATIONS Resistance: 1000 ω/in ±20% Power Rating: 0.25 Watts/in Linearity: 1% FS Repeatability: 0.0127 mm (0.0005") Resolution: 0.00127 mm (0.00005") Operating Temperature: -40 to 80°C (-40 to 175°F) Wiper Current: <1 µA Starting Force: 1 oz max Mechanical Travel: Range +1.27 mm (+0.05") minimum Life: 1 billion @ 300 mm (12")/sec 1.8 m (70")/sec max, decreases life Construction: Anodized cast aluminum (shaft, stainless steel)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Potentiometer - LP804 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Linear Potentiometer
LP804
Linear Potentiometer LP804
SPECIFICATIONS Resistance: 1000 ω/in ±20% Power Rating: 0.25 Watts/in Linearity: 1% FS Repeatability: 0.0127 mm (0.0005") Resolution: 0.00127 mm (0.00005") Operating Temperature: -40 to 80°C (-40 to 175°F) Wiper Current: <1 µA Starting Force: 1 oz max Mechanical Travel: Range +1.27 mm (+0.05") minimum Life: 1 billion @ 300 mm (12")/sec 1.8 m (70")/sec max, decreases life Construction: Anodized cast aluminum (shaft, stainless steel)

SPECIFICATIONS
Resistance: 1000 Ω/in ±20%
Power Rating: 0.25 Watts/in
Linearity: 1% FS
Repeatability: 0.0127 mm (0.0005")
Resolution: 0.00127 mm (0.00005")
Operating Temperature: -40 to 80°C (-40 to 175°F)
Wiper Current: <1 µA
Starting Force: 1 oz max
Mechanical Travel: Range +1.27 mm (+0.05") minimum
Life: 1 billion @ 300 mm (12")/sec 1.8 m (70")/sec max, decreases life
Construction: Anodized cast aluminum (shaft, stainless steel)

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Linear Position Sensors
Product Number LP804
Product Name Linear Potentiometer
Sensor Technology Linear Potentiometer
Body Shape Cylindrical
Measurement Range 0.5000 to 6 inch (12.7 to 152 mm)
Linearity 1 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Position, Proximity, Speed (Modules) - 2171-SMT-8M-A-NS-24V-E-0,3-M8D-ND - DigiKey
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details