OMEGA Engineering, Inc. Linear Potentiometer LP801

Description
OMEGA's LP801 Series linear potentiometers can be used to measure linear position or displacement up to 1.2 m (48") in a wide variety of manufacturing and process equipment. These units feature front and rear bearings, anodized extruded aluminum housings, stainless steel shafts, and precious metal wipers and contacts for long, trouble-free life in harsh factory environments. Based on a conductive plastic film element, the LP801 provides high resolution, absolute position measurement without external signal conditioners.
Datasheet
Description
OMEGA's LP801 Series linear potentiometers can be used to measure linear position or displacement up to 1.2 m (48") in a wide variety of manufacturing and process equipment. These units feature front and rear bearings, anodized extruded aluminum housings, stainless steel shafts, and precious metal wipers and contacts for long, trouble-free life in harsh factory environments. Based on a conductive plastic film element, the LP801 provides high resolution, absolute position measurement without external signal conditioners.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Potentiometer - LP801 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Linear Potentiometer
LP801
Linear Potentiometer LP801
OMEGA's LP801 Series linear potentiometers can be used to measure linear position or displacement up to 1.2 m (48") in a wide variety of manufacturing and process equipment. These units feature front and rear bearings, anodized extruded aluminum housings, stainless steel shafts, and precious metal wipers and contacts for long, trouble-free life in harsh factory environments. Based on a conductive plastic film element, the LP801 provides high resolution, absolute position measurement without external signal conditioners.

OMEGA's LP801 Series linear potentiometers can be used to measure linear position or displacement up to 1.2 m (48") in a wide variety of manufacturing and process equipment. These units feature front and rear bearings, anodized extruded aluminum housings, stainless steel shafts, and precious metal wipers and contacts for long, trouble-free life in harsh factory environments. Based on a conductive plastic film element, the LP801 provides high resolution, absolute position measurement without external signal conditioners.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Linear Position Sensors
Product Number LP801
Product Name Linear Potentiometer
Sensor Technology Linear Potentiometer
Body Shape Rectangular
Measurement Range 6.1 to 48.18 inch (155 to 1224 mm)
Linearity 1 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Position, Proximity, Speed (Modules) - 2171-SME-8M-DS-24V-K-0,3-M8D-ND - DigiKey
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details