OMEGA Engineering, Inc. Power Supply, Ac-Dc, 24V, 2A; Power Supply Approvals Omega LP-PS-4524

Description
POWER SUPPLY, AC-DC, 24V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:24V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 24V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:24V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 2A; Power Supply Approvals Omega - 97Y8197 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2A; Power Supply Approvals Omega
97Y8197
Power Supply, Ac-Dc, 24V, 2A; Power Supply Approvals Omega 97Y8197
POWER SUPPLY, AC-DC, 24V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:24V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:24V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 97Y8197
Product Name Power Supply, Ac-Dc, 24V, 2A; Power Supply Approvals Omega
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSC-U12024-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-US-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details