OMEGA Engineering, Inc. Crystals LNCF001-8M

Description
8MHz ±50ppm Crystal 8pF 200 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±50ppm Crystal 8pF 200 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-LNCF001-8MDKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±50ppm Crystal 8pF 200 Ohms 2-SMD, No Lead

8MHz ±50ppm Crystal 8pF 200 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-LNCF001-8MCT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±50ppm Crystal 8pF 200 Ohms 2-SMD, No Lead

8MHz ±50ppm Crystal 8pF 200 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-LNCF001-8MTR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±50ppm Crystal 8pF 200 Ohms 2-SMD, No Lead

8MHz ±50ppm Crystal 8pF 200 Ohms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-LNCF001-8MDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-MS1V-T1K-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 7 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Surface Mount Crystals - ECS-120-12-33Q-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 8238931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details