OMEGA Engineering, Inc. Crystals LNCD1-40M

Description
40MHz ±50ppm Crystal 8pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±50ppm Crystal 8pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-LNCD1-40MTR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±50ppm Crystal 8pF 50 Ohms 2-SMD, No Lead

40MHz ±50ppm Crystal 8pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-LNCD1-40MDKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±50ppm Crystal 8pF 50 Ohms 2-SMD, No Lead

40MHz ±50ppm Crystal 8pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-LNCD1-40MCT-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±50ppm Crystal 8pF 50 Ohms 2-SMD, No Lead

40MHz ±50ppm Crystal 8pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-LNCD1-40MTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-122.8-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
4 suppliers
Crystals - 2195-MS3V-T1R-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 9 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Units - 6719356 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details