OMEGA Engineering, Inc. Crystals LNCD1-30M

Description
30MHz ±50ppm Crystal 8pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±50ppm Crystal 8pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-LNCD1-30MCT-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±50ppm Crystal 8pF 50 Ohms 2-SMD, No Lead

30MHz ±50ppm Crystal 8pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-LNCD1-30MTR-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±50ppm Crystal 8pF 50 Ohms 2-SMD, No Lead

30MHz ±50ppm Crystal 8pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-LNCD1-30MDKR-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±50ppm Crystal 8pF 50 Ohms 2-SMD, No Lead

30MHz ±50ppm Crystal 8pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-LNCD1-30MCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Surface Mount Crystals - ECS-110.5-20-5PVX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystals - 2195-CM7VT1ALOWESR32.768KHZ7PF20TAQCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Units - 6719381 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers