OMEGA Engineering, Inc. Crystals LNCD1-16.384M

Description
16.384MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
16.384MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-LNCD1-16.384MDKR-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

16.384MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-LNCD1-16.384MCT-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

16.384MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-LNCD1-16.384MTR-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

16.384MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-LNCD1-16.384MDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-125-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.5 MHz
View Details
3 suppliers
Crystals - 2195-CC4V-T1A-40.000KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
4 Pin Crystal C2E - C2E-20.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 20 MHz
Load Capacitance 10 pF
View Details