Red Lion Controls, Inc. Counter,Batch,4 Preset,2x8 Digit Red LCD Display,Pwr:120/230VAC-12VDC,Out:Relay LGB00100

Description
The Legend series of Red-Lion rate meters includes the LGS and the LGB models. These units are UL Recognized and provide switch selectable inputs, red or green backlit LCD displays, and non-volatile memory. The two line by eight character alphanumeric display with English menus, allows for easy viewing and simple programming of the units. The four scroll through indication displays can be programmed to show other parameters and if desired, automatically scroll at one of the two programmable rates. The series can handle up to four preset bi-directional count and rate inputs. The units can display rate, peak, and valley, among other data types. Outputs are available in either digital sinking at 100 mA or relay at 5 A. The digital outputs have internal zener diode protection. Features 2 × 8 LCD, Neg. Transmissive with LED Backlighting Switch Selectable Inputs Dual Preset Available Sealing: NEMA 4X/IP65 UL Recognized Power Requirements: 115/230 VAC, 12 VDC Operating Temperature: 0°C to 50°C Panel Cutout: 2.68" × 2.68" Available Indication Displays: LGS — Rate, Peak, Valley, Count; LGB — Rate, Peak, Valley, Process, Batch, Total Count Inhibit Pin Available For Use in Applications Requiring Bi-Directional, Anti-Coincidence and Quadrature Counting Separate Input Scaling for Rate and Count Non-Volatile Memory
Description
The Legend series of Red-Lion rate meters includes the LGS and the LGB models. These units are UL Recognized and provide switch selectable inputs, red or green backlit LCD displays, and non-volatile memory. The two line by eight character alphanumeric display with English menus, allows for easy viewing and simple programming of the units. The four scroll through indication displays can be programmed to show other parameters and if desired, automatically scroll at one of the two programmable rates. The series can handle up to four preset bi-directional count and rate inputs. The units can display rate, peak, and valley, among other data types. Outputs are available in either digital sinking at 100 mA or relay at 5 A. The digital outputs have internal zener diode protection. Features 2 × 8 LCD, Neg. Transmissive with LED Backlighting Switch Selectable Inputs Dual Preset Available Sealing: NEMA 4X/IP65 UL Recognized Power Requirements: 115/230 VAC, 12 VDC Operating Temperature: 0°C to 50°C Panel Cutout: 2.68" × 2.68" Available Indication Displays: LGS — Rate, Peak, Valley, Count; LGB — Rate, Peak, Valley, Process, Batch, Total Count Inhibit Pin Available For Use in Applications Requiring Bi-Directional, Anti-Coincidence and Quadrature Counting Separate Input Scaling for Rate and Count Non-Volatile Memory

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Counter,Batch,4 Preset,2x8 Digit Red LCD Display,Pwr:120/230VAC-12VDC,Out:Relay
70031257
Counter,Batch,4 Preset,2x8 Digit Red LCD Display,Pwr:120/230VAC-12VDC,Out:Relay 70031257
The Legend series of Red-Lion rate meters includes the LGS and the LGB models. These units are UL Recognized and provide switch selectable inputs, red or green backlit LCD displays, and non-volatile memory. The two line by eight character alphanumeric display with English menus, allows for easy viewing and simple programming of the units. The four scroll through indication displays can be programmed to show other parameters and if desired, automatically scroll at one of the two programmable rates. The series can handle up to four preset bi-directional count and rate inputs. The units can display rate, peak, and valley, among other data types. Outputs are available in either digital sinking at 100 mA or relay at 5 A. The digital outputs have internal zener diode protection. Features 2 × 8 LCD, Neg. Transmissive with LED Backlighting Switch Selectable Inputs Dual Preset Available Sealing: NEMA 4X/IP65 UL Recognized Power Requirements: 115/230 VAC, 12 VDC Operating Temperature: 0°C to 50°C Panel Cutout: 2.68" × 2.68" Available Indication Displays: LGS — Rate, Peak, Valley, Count; LGB — Rate, Peak, Valley, Process, Batch, Total Count Inhibit Pin Available For Use in Applications Requiring Bi-Directional, Anti-Coincidence and Quadrature Counting Separate Input Scaling for Rate and Count Non-Volatile Memory

The Legend series of Red-Lion rate meters includes the LGS and the LGB models. These units are UL Recognized and provide switch selectable inputs, red or green backlit LCD displays, and non-volatile memory. The two line by eight character alphanumeric display with English menus, allows for easy viewing and simple programming of the units. The four scroll through indication displays can be programmed to show other parameters and if desired, automatically scroll at one of the two programmable rates. The series can handle up to four preset bi-directional count and rate inputs. The units can display rate, peak, and valley, among other data types. Outputs are available in either digital sinking at 100 mA or relay at 5 A. The digital outputs have internal zener diode protection.
Features

  • 2 × 8 LCD, Neg. Transmissive with LED Backlighting
  • Switch Selectable Inputs
  • Dual Preset Available
  • Sealing: NEMA 4X/IP65
  • UL Recognized
  • Power Requirements: 115/230 VAC, 12 VDC
  • Operating Temperature: 0°C to 50°C
  • Panel Cutout: 2.68" × 2.68"
  • Available Indication Displays: LGS — Rate, Peak, Valley, Count; LGB — Rate, Peak, Valley, Process, Batch, Total
  • Count Inhibit Pin Available
  • For Use in Applications Requiring Bi-Directional, Anti-Coincidence and Quadrature Counting
  • Separate Input Scaling for Rate and Count
  • Non-Volatile Memory
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Counters
Product Number 70031257
Product Name Counter,Batch,4 Preset,2x8 Digit Red LCD Display,Pwr:120/230VAC-12VDC,Out:Relay
Minimum Time Setting -3.60E8 seconds
Maximum Time Setting 999999 hours
All Time Ranges -99999 to 999999
Setting Accuracy 0.0100 ±%
Display Type LCD
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 2698528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Display Type Wheels/Dial; Analogue
Number of Digits 6
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details
Panel Mount Counter, CH Series - CH-7N - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Number of Functions Single
Direction Up Count
View Details