OMEGA Engineering, Inc. LVDT Signal Conditioner LDX-3A

Description
The LDX-3A is a compact oscillator/ demodulator unit with adjustable span, zero and phase controls for use with any OMEGA® (as well as most other manufacturers) ac LVDT transducers. The unit is housed in a die-cast aluminum box providing a high degree of mechanical and environmental protection. The LDX-3A incorporates its own regulation for operation from ac power of 120 V. A 2.7 m (9') power cable is standard. The unit can drive outputs of 0 to ±5 V into 10 kω, or ±20 mA into 100 ω max. This, together with a 10:1 range of span controls, makes the LDX-3A a very versatile single-channel conditioner for a wide range of transducers.
Datasheet
Description
The LDX-3A is a compact oscillator/ demodulator unit with adjustable span, zero and phase controls for use with any OMEGA® (as well as most other manufacturers) ac LVDT transducers. The unit is housed in a die-cast aluminum box providing a high degree of mechanical and environmental protection. The LDX-3A incorporates its own regulation for operation from ac power of 120 V. A 2.7 m (9') power cable is standard. The unit can drive outputs of 0 to ±5 V into 10 kω, or ±20 mA into 100 ω max. This, together with a 10:1 range of span controls, makes the LDX-3A a very versatile single-channel conditioner for a wide range of transducers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDT Signal Conditioner - LDX-3A - OMEGA Engineering, Inc.
Norwalk, CT, USA
LVDT Signal Conditioner
LDX-3A
LVDT Signal Conditioner LDX-3A
The LDX-3A is a compact oscillator/ demodulator unit with adjustable span, zero and phase controls for use with any OMEGA® (as well as most other manufacturers) ac LVDT transducers. The unit is housed in a die-cast aluminum box providing a high degree of mechanical and environmental protection. The LDX-3A incorporates its own regulation for operation from ac power of 120 V. A 2.7 m (9') power cable is standard. The unit can drive outputs of 0 to ±5 V into 10 kω, or ±20 mA into 100 ω max. This, together with a 10:1 range of span controls, makes the LDX-3A a very versatile single-channel conditioner for a wide range of transducers.

The LDX-3A is a compact oscillator/ demodulator unit with adjustable span, zero and phase controls for use with any OMEGA® (as well as most other manufacturers) ac LVDT transducers. The unit is housed in a die-cast aluminum box providing a high degree of mechanical and environmental protection. The LDX-3A incorporates its own regulation for operation from ac power of 120 V. A 2.7 m (9') power cable is standard. The unit can drive outputs of 0 to ±5 V into 10 kΩ, or ±20 mA into 100 Ω max. This, together with a 10:1 range of span controls, makes the LDX-3A a very versatile single-channel conditioner for a wide range of transducers.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number LDX-3A
Product Name LVDT Signal Conditioner
Data Acquisition Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output; Analog Current Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details