Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters LD4006P0

Description
COUNTER LED 6 CHAR 50-250V CHASS
Request a Quote Datasheet
Description
COUNTER LED 6 CHAR 50-250V CHASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLC323-ND
Panel Meters - Counters, Hour Meters RLC323-ND
COUNTER LED 6 CHAR 50-250V CHASS

COUNTER LED 6 CHAR 50-250V CHASS

Buy Now Datasheet
COUNTER, SER, 6 DIGIT, 4 INCH LED - 70030247 - Allied Electronics, Inc.
Fort Worth, TX, USA
COUNTER, SER, 6 DIGIT, 4 INCH LED
70030247
COUNTER, SER, 6 DIGIT, 4 INCH LED 70030247
Large Display Timers and Counter/Rate Meters offer versatile functionality in easy-to-read 2.25" and 4" red LED digits. Now you can monitor factory processes up to 180 feet away. There are basic counting or timing models available, or fully programmable models with set point control and communications. The sealed front panel is rated NEMA 4/IP65 for wash down environments. Features: Count, Rate, Timing Input Scaling Available Dual Setpoint Control RS485/RS232 Communications Convenient PC Configuration AC or DC Powered Aluminum Case Construction Terminal Block Termination Style

Large Display Timers and Counter/Rate Meters offer versatile functionality in easy-to-read 2.25" and 4" red LED digits. Now you can monitor factory processes up to 180 feet away. There are basic counting or timing models available, or fully programmable models with set point control and communications. The sealed front panel is rated NEMA 4/IP65 for wash down environments.
Features:

  • Count, Rate, Timing
  • Input Scaling Available
  • Dual Setpoint Control
  • RS485/RS232 Communications
  • Convenient PC Configuration
  • AC or DC Powered
  • Aluminum Case Construction
  • Terminal Block Termination Style
Supplier's Site
Multifunction Counter; No. Of Digits / Alpha Red Lion Controls - 84K7462 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Counter; No. Of Digits / Alpha Red Lion Controls
84K7462
Multifunction Counter; No. Of Digits / Alpha Red Lion Controls 84K7462
MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:101mm; Supply Voltage Min:21.6VDC; Supply Voltage Max:250VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: Yes

MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:101mm; Supply Voltage Min:21.6VDC; Supply Voltage Max:250VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Digital Counters Digital Counters Digital Counters
Product Number RLC323-ND 70030247 84K7462
Product Name Panel Meters - Counters, Hour Meters COUNTER, SER, 6 DIGIT, 4 INCH LED Multifunction Counter; No. Of Digits / Alpha Red Lion Controls
Operating Temperature 32 to 149 F (0 to 65 C) 32 to 122 F (0 to 50 C)
Direction Up Count; Down Count; Bi-directional Counter
Functions Batch Counter; Count Totalizer; Ratemeters (Tachometers)
Reset Remote; Manual
Display Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Tachometers / Line Speed meter, RS Series -  - Fargo Controls, Inc.
Specs
Operating Temperature -13 to 149 F (-25 to 65 C)
Number of Functions Multi
Direction Up Count
View Details
Counters - 8494655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset Remote; Remote
Display Type Lcd
Number of Digits 8
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details