Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters LD400400

Description
COUNTER LED 4 CHAR 50-250V CHASS
Request a Quote Datasheet
Description
COUNTER LED 4 CHAR 50-250V CHASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLC199-ND
Panel Meters - Counters, Hour Meters RLC199-ND
COUNTER LED 4 CHAR 50-250V CHASS

COUNTER LED 4 CHAR 50-250V CHASS

Buy Now Datasheet
Multifunction Counter; No. Of Digits / Alpha Red Lion Controls - 84K7461 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Counter; No. Of Digits / Alpha Red Lion Controls
84K7461
Multifunction Counter; No. Of Digits / Alpha Red Lion Controls 84K7461
MULTIFUNCTION COUNTER; No. of Digits / Alpha:4; Digit Height:101mm; Supply Voltage Min:21.6VDC; Supply Voltage Max:250VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: Yes

MULTIFUNCTION COUNTER; No. of Digits / Alpha:4; Digit Height:101mm; Supply Voltage Min:21.6VDC; Supply Voltage Max:250VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: Yes

Supplier's Site Datasheet
COUNTER, 4 DIGIT, 4 INCH LED - 70030244 - Allied Electronics, Inc.
Fort Worth, TX, USA
COUNTER, 4 DIGIT, 4 INCH LED
70030244
COUNTER, 4 DIGIT, 4 INCH LED 70030244
Large Display Timers and Counter/Rate Meters offer versatile functionality in easy-to-read 2.25" and 4" red LED digits. Now you can monitor factory processes up to 180 feet away. There are basic counting or timing models available, or fully programmable models with set point control and communications. The sealed front panel is rated NEMA 4/IP65 for wash down environments. Features: Count, Rate, Timing Input Scaling Available Dual Setpoint Control RS485/RS232 Communications Convenient PC Configuration AC or DC Powered Aluminum Case Construction Terminal Block Termination Style

Large Display Timers and Counter/Rate Meters offer versatile functionality in easy-to-read 2.25" and 4" red LED digits. Now you can monitor factory processes up to 180 feet away. There are basic counting or timing models available, or fully programmable models with set point control and communications. The sealed front panel is rated NEMA 4/IP65 for wash down environments.
Features:

  • Count, Rate, Timing
  • Input Scaling Available
  • Dual Setpoint Control
  • RS485/RS232 Communications
  • Convenient PC Configuration
  • AC or DC Powered
  • Aluminum Case Construction
  • Terminal Block Termination Style
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Digital Counters Digital Counters Digital Counters
Product Number RLC199-ND 84K7461 70030244
Product Name Panel Meters - Counters, Hour Meters Multifunction Counter; No. Of Digits / Alpha Red Lion Controls COUNTER, 4 DIGIT, 4 INCH LED
Operating Temperature 32 to 149 F (0 to 65 C) 32 to 122 F (0 to 50 C)
Direction Up Count; Down Count; Bi-directional Counter
Functions Count Totalizer
Reset Remote
Display Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Preset Ratemeter, PS2 RP Series - PS2RPA - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Direction Bi-directional Counter
Power Supply AC; DC/Battery; 85-264 Vac or 90-300 Vdc
View Details
Counters - 331146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Number of Digits 7
View Details