Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters LD200600

Description
COUNTER LED 6 CHAR 50-250V CHASS
Request a Quote Datasheet
Description
COUNTER LED 6 CHAR 50-250V CHASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLC318-ND
Panel Meters - Counters, Hour Meters RLC318-ND
COUNTER LED 6 CHAR 50-250V CHASS

COUNTER LED 6 CHAR 50-250V CHASS

Buy Now Datasheet
Multifunction Counter; No. Of Digits / Alpha Red Lion Controls - 84K7459 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Counter; No. Of Digits / Alpha Red Lion Controls
84K7459
Multifunction Counter; No. Of Digits / Alpha Red Lion Controls 84K7459
MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:57mm; Supply Voltage Min:21.6VDC; Supply Voltage Max:250VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: Yes

MULTIFUNCTION COUNTER; No. of Digits / Alpha:6; Digit Height:57mm; Supply Voltage Min:21.6VDC; Supply Voltage Max:250VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number RLC318-ND 84K7459
Product Name Panel Meters - Counters, Hour Meters Multifunction Counter; No. Of Digits / Alpha Red Lion Controls
Operating Temperature 32 to 149 F (0 to 65 C) 32 to 122 F (0 to 50 C)
Direction Up Count; Down Count; Bi-directional Counter
Functions Count Totalizer
Reset Remote
Display Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Preset Ratemeter, PS2 RP Series - PS2RPA - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
Counters - 2698511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; Remote; Remote and No Reset
Display Type LCD; LCD
Number of Digits 8
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details