OMEGA Engineering, Inc. Hydrostatically Compensated Load Cell LCUW-1K

Description
The LCUW Series hydrostatically compensated load cell is a unique load cell designed for operation underwater. Applications include dry docks, marine weighing, submerged platforms and industrial weighing applications where pit flooding is common. The all stainless steel construction and rugged design make the LCUW a high accuracy, high reliability load cell in the tough submerged environment.
Datasheet
Description
The LCUW Series hydrostatically compensated load cell is a unique load cell designed for operation underwater. Applications include dry docks, marine weighing, submerged platforms and industrial weighing applications where pit flooding is common. The all stainless steel construction and rugged design make the LCUW a high accuracy, high reliability load cell in the tough submerged environment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydrostatically Compensated Load Cell - LCUW-1K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Hydrostatically Compensated Load Cell
LCUW-1K
Hydrostatically Compensated Load Cell LCUW-1K
The LCUW Series hydrostatically compensated load cell is a unique load cell designed for operation underwater. Applications include dry docks, marine weighing, submerged platforms and industrial weighing applications where pit flooding is common. The all stainless steel construction and rugged design make the LCUW a high accuracy, high reliability load cell in the tough submerged environment.

The LCUW Series hydrostatically compensated load cell is a unique load cell designed for operation underwater. Applications include dry docks, marine weighing, submerged platforms and industrial weighing applications where pit flooding is common. The all stainless steel construction and rugged design make the LCUW a high accuracy, high reliability load cell in the tough submerged environment.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Load Sensors
Product Number LCUW-1K
Product Name Hydrostatically Compensated Load Cell
Force Rating 1000 lbs (454 kg)
Accuracy 0.25 ±% Full Scale
Force Measured Tension; Compression
Package Canister
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Digital Force Gauge - M7-20 - Transcat, Inc.
Mark-10 Corporation
Specs
Device Gauge / Indicator
View Details
Beam load cell OIML 4000D HLCB2C4/550kg - 1-HLCB2C4/550KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1213 lbs (550 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Roll Force load cells - PFVL141 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 141624 to 1.35E7 lbs (64229 to 6.12E6 kg)
Accuracy 0.50 ±% Full Scale
Package Pancake; Donut / Washer; Plate / Platform
View Details
Compression Load Cell - X-CS-U9 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 2000 to 10000 lbs (907 to 4535 kg)
Force Measured Compression
Output Analog Voltage
View Details