OMEGA Engineering, Inc. High Performance Metric S Beam Load Cell LCMCD Series

Description
• Environmentally Protected to IP67 • All Stainless Steel for Industrial Environments • 5 Point Calibration with 59 kOhm Shunt Cal Data • Tension Calibration Standard • 0.25% Interchangeability • Premium Temperature Compensation • Rod Ends and Load Buttons Available
Datasheet
Description
• Environmentally Protected to IP67 • All Stainless Steel for Industrial Environments • 5 Point Calibration with 59 kOhm Shunt Cal Data • Tension Calibration Standard • 0.25% Interchangeability • Premium Temperature Compensation • Rod Ends and Load Buttons Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Metric S Beam Load Cell - LCMCD Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Performance Metric S Beam Load Cell
LCMCD Series
High Performance Metric S Beam Load Cell LCMCD Series
• Environmentally Protected to IP67 • All Stainless Steel for Industrial Environments • 5 Point Calibration with 59 kOhm Shunt Cal Data • Tension Calibration Standard • 0.25% Interchangeability • Premium Temperature Compensation • Rod Ends and Load Buttons Available

•

Environmentally Protected to IP67

•

All Stainless Steel for Industrial Environments

•

5 Point Calibration with 59 kOhm Shunt Cal Data

•

Tension Calibration Standard

•

0.25% Interchangeability

•

Premium Temperature Compensation

•

Rod Ends and Load Buttons Available
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Load Sensors
Product Number LCMCD Series
Product Name High Performance Metric S Beam Load Cell
Force Rating 25 to 20000 lbs (11.34 to 9070 kg)
Force Measured Tension; Compression
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Test Stand for Force Gauge - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Compression
Device Gauge / Indicator
View Details
Tension and Compression Load Cell - X-S07-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-80N-E2-K1-G1 - KZ-011-0400-80N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers