Model LCM602 is a heavy duty industrial load cell designed for industrial weighing and scale applications. The LCM602 offers a highly accurate, rugged design in a small, economical package.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | LCM602-750 |
| Product Name | Heavy Duty Constant Moement Beam Cell |
| Force Rating | 7500 lbs (3401 kg) |
| Accuracy | -0.03 to 0.03 ±% Full Scale |
| Force Measured | Tension; Compression |
| Package | Cantilever |
| Output | Analog Voltage |