OMEGA Engineering, Inc. 15mm Diameter Miniature Load Cell LCM203-50KN

Description
OMEGA’s LCM203 and LCM213 Series are high accuracy, miniature, low profile industrial load cells. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gauges plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
Datasheet
Description
OMEGA’s LCM203 and LCM213 Series are high accuracy, miniature, low profile industrial load cells. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gauges plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15mm Diameter Miniature Load Cell - LCM203-50KN - OMEGA Engineering, Inc.
Norwalk, CT, USA
15mm Diameter Miniature Load Cell
LCM203-50KN
15mm Diameter Miniature Load Cell LCM203-50KN
OMEGA’s LCM203 and LCM213 Series are high accuracy, miniature, low profile industrial load cells. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gauges plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.

OMEGA’s LCM203 and LCM213 Series are high accuracy, miniature, low profile industrial load cells. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gauges plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Load Sensors
Product Number LCM203-50KN
Product Name 15mm Diameter Miniature Load Cell
Force Rating 50000 lbs (22676 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Tension; Compression
Package Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
3-axis Force Sensor - X-3A-D30-C - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Sensor Element / Chip
Technology Strain Gauge
Features Triaxial Measurement; Temperature Compensated
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K1-G0 - KZ-011-0400-300N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers