OMEGA Engineering, Inc. 15mm Diameter Miniature Load Cell LCM203-10KN

Description
OMEGA’s LCM203 and LCM213 Series are high accuracy, miniature, low profile industrial load cells. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gauges plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
Datasheet
Description
OMEGA’s LCM203 and LCM213 Series are high accuracy, miniature, low profile industrial load cells. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gauges plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15mm Diameter Miniature Load Cell - LCM203-10KN - OMEGA Engineering, Inc.
Norwalk, CT, USA
15mm Diameter Miniature Load Cell
LCM203-10KN
15mm Diameter Miniature Load Cell LCM203-10KN
OMEGA’s LCM203 and LCM213 Series are high accuracy, miniature, low profile industrial load cells. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gauges plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.

OMEGA’s LCM203 and LCM213 Series are high accuracy, miniature, low profile industrial load cells. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gauges plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.

Buy Now Datasheet
Load Cells, Mini Ss Lc200 Series Rohs Compliant Omega - 73AJ8083 - Newark, An Avnet Company
Chicago, IL, United States
Load Cells, Mini Ss Lc200 Series Rohs Compliant Omega
73AJ8083
Load Cells, Mini Ss Lc200 Series Rohs Compliant Omega 73AJ8083
LOAD CELLS, MINI SS LC200 SERIES ROHS COMPLIANT: NO

LOAD CELLS, MINI SS LC200 SERIES ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors
Product Number LCM203-10KN 73AJ8083
Product Name 15mm Diameter Miniature Load Cell Load Cells, Mini Ss Lc200 Series Rohs Compliant Omega
Force Rating 10000 lbs (4535 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Tension; Compression
Package Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Low Power ASIC - AF-3068 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, White Goods, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Centered Force Sensor KZ-011-0400-200N-E1-K6-G0 - KZ-011-0400-200N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors, Load Cells - Industrial - 223-EFN25-1.5KN-X00001-ND - DigiKey
Specs
Force Rating 337 lbs (153 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details