OMEGA Engineering, Inc. Comprsn/tension Load Cell, 40Lb, 5Vdc; Load Capacity Omega LCL-040

Description
COMPRSN/TENSION LOAD CELL, 40LB, 5VDC; Load Capacity:40lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:93°C; Cell Output mV / V:2; Product Range:LCL Series RoHS Compliant: Yes
Datasheet
Description
COMPRSN/TENSION LOAD CELL, 40LB, 5VDC; Load Capacity:40lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:93°C; Cell Output mV / V:2; Product Range:LCL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comprsn/tension Load Cell, 40Lb, 5Vdc; Load Capacity Omega - 31AC5490 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 40Lb, 5Vdc; Load Capacity Omega
31AC5490
Comprsn/tension Load Cell, 40Lb, 5Vdc; Load Capacity Omega 31AC5490
COMPRSN/TENSION LOAD CELL, 40LB, 5VDC; Load Capacity:40lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:93°C; Cell Output mV / V:2; Product Range:LCL Series RoHS Compliant: Yes

COMPRSN/TENSION LOAD CELL, 40LB, 5VDC; Load Capacity:40lb; Supply Voltage:5VDC; Operating Temperature Min:-54°C; Operating Temperature Max:93°C; Cell Output mV / V:2; Product Range:LCL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Force and Load Sensors
Product Number 31AC5490
Product Name Comprsn/tension Load Cell, 40Lb, 5Vdc; Load Capacity Omega
Force Rating 40 lbs (18.14 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E1-K1-G0 - KZ-011-0400-300N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Bending beam load cell HLCBC4 550kg - 1-HLCB1C4/550KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1213 lbs (550 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Force Load Cells - 11026640-00 - TE Connectivity
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Force Gauges - 1925894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 1.00 ±% Full Scale
Device Gauge / Indicator
View Details