Strainsert Pivot End at 90° Model Designation TLLR-3 AL

Description
Pivot End at 90° Model Designation
Request a Quote
Description
Pivot End at 90° Model Designation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pivot End at 90° Model Designation - TLLR-3 AL - Strainsert
West Conshocken, PA, United States
Pivot End at 90° Model Designation
TLLR-3 AL
Pivot End at 90° Model Designation TLLR-3 AL
Pivot End at 90° Model Designation

Pivot End at 90° Model Designation

Supplier's Site

Technical Specifications

  Strainsert
Product Category Force and Load Sensors
Product Number TLLR-3 AL
Product Name Pivot End at 90° Model Designation
Force Rating 3000 lbs (1361 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Load Pins - CPA-2.5 - Strainsert
Specs
Force Rating 75000 lbs (34014 kg)
Package Load Pin
Output Analog Voltage
View Details
Universal Load Cell Load Buttons - FL50UB - Strainsert
Specs
Device Sensor / Transducer
View Details
Load Bolts - CBA-3 - Strainsert
Specs
Force Rating 125000 lbs (56689 kg)
Package Bolt
Output Analog Voltage
View Details
RCP/SCP Series - SCP-2.250 - Strainsert
Specs
Force Rating 65000 lbs (29478 kg)
Package Load Pin
Output Analog Voltage
View Details