OMEGA Engineering, Inc. Sensor, Load Cell, 20K Lb, 3Mv/v; Load Capacity Omega LCHD-20K/N

Description
SENSOR, LOAD CELL, 20K LB, 3MV/V; Load Capacity:20000lb; Supply Voltage:15VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:3; Product Range:LCHD Series; External Depth:46mm RoHS Compliant: No
Datasheet
Description
SENSOR, LOAD CELL, 20K LB, 3MV/V; Load Capacity:20000lb; Supply Voltage:15VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:3; Product Range:LCHD Series; External Depth:46mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Load Cell, 20K Lb, 3Mv/v; Load Capacity Omega - 04X5605 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Load Cell, 20K Lb, 3Mv/v; Load Capacity Omega
04X5605
Sensor, Load Cell, 20K Lb, 3Mv/v; Load Capacity Omega 04X5605
SENSOR, LOAD CELL, 20K LB, 3MV/V; Load Capacity:20000lb; Supply Voltage:15VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:3; Product Range:LCHD Series; External Depth:46mm RoHS Compliant: No

SENSOR, LOAD CELL, 20K LB, 3MV/V; Load Capacity:20000lb; Supply Voltage:15VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:3; Product Range:LCHD Series; External Depth:46mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Force and Load Sensors
Product Number 04X5605
Product Name Sensor, Load Cell, 20K Lb, 3Mv/v; Load Capacity Omega
Force Rating 20000 lbs (9070 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM95000Q - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Automotive, Industrial, Smart Surfaces, Displays
View Details
16BAR, CANOPEN, G1/4, FKM SEAL DIGITAL PRES - PTE7500-11AF-1A016BN - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Heavy Duty Shear Beam Load Cell - SBL Series - Transducer Techniques, LLC
Specs
Force Rating 500 to 20000 lbs (227 to 9070 kg)
Shear Type Shear Beam
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-300N-E2-K1-G1 - KZ-011-0400-300N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers