OMEGA Engineering, Inc.
Low Profile Tension/Compression Cell
LCHD-100K
Description
•
0.25% Interchangeability for Scale Applications
•
All Stainless Steel Construction
•
Rugged Heavy Duty Design
•
High Accuracy
•
Low Profile For Easy Installation
•
NIST Traceable Calibration, Certificate Supplied
Request a Quote
Email Supplier
Datasheet
Description
•
0.25% Interchangeability for Scale Applications
•
All Stainless Steel Construction
•
Rugged Heavy Duty Design
•
High Accuracy
•
Low Profile For Easy Installation
•
NIST Traceable Calibration, Certificate Supplied
Request a Quote
Email Supplier
Datasheet
Suppliers
Low Profile Tension/Compression Cell
LCHD-100K
•
0.25% Interchangeability for Scale Applications
•
All Stainless Steel Construction
•
Rugged Heavy Duty Design
•
High Accuracy
•
Low Profile For Easy Installation
•
NIST Traceable Calibration, Certificate Supplied
|
| • | 0.25% Interchangeability for Scale Applications |
| • | All Stainless Steel Construction |
| • | Rugged Heavy Duty Design |
| • | High Accuracy |
| • | Low Profile For Easy Installation |
| • | NIST Traceable Calibration, Certificate Supplied |
|
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Force and Load Sensors |
Force and Load Sensors |
|
Product Number
|
LCHD-100K |
LCHD-100K |
|
Product Name
|
Low Profile Tension/Compression Cell |
Force Sensors & Load Cells |
|
Force Rating
|
100000 lbs (45351 kg)
|
|
|
Accuracy
|
-0.10 to 0.10 ±% Full Scale
|
|
|
Force Measured
|
Tension; Compression
|
|
|
Package
|
Donut / Washer
|
|
|
Output
|
Analog Voltage
|
|
Unlock Full Specs
to access all available technical data
Similar Products
PCE Instruments / PCE Americas Inc.
Force Rating
22480 lbs (10195 kg)
Accuracy
0.10 ±% Full Scale
Force Measured
Tension
View Details
XJCSENSOR Technology Co., Ltd.
Force Rating
4.41 to 11.03 lbs (2 to 5 kg)
Force Measured
Compression
Output
Analog Voltage
View Details
Force Rating
0.0 to 2698 lbs (0.0 to 1223 kg)
Output
Analog Current
Device
Sensor Element / Chip
View Details
Innovative Sensor Technology IST USA Division
Force Rating
67.44 lbs (30.59 kg)
Output
Analog Voltage
Device
Sensor Element / Chip
View Details
2 suppliers