OMEGA Engineering, Inc. Mini Industrial Compression Load Cell LCGD-250

Description
The LCGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments and a 5-pt NIST traceable calibration is included with each load cell. If you do not need a calibrated load cell see the economical LCGD-PK is a package of 3 LCGD load cells which do not include a calibration. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.
Request a Quote Datasheet
Description
The LCGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments and a 5-pt NIST traceable calibration is included with each load cell. If you do not need a calibrated load cell see the economical LCGD-PK is a package of 3 LCGD load cells which do not include a calibration. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Industrial Compression Load Cell - LCGD-250 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mini Industrial Compression Load Cell
LCGD-250
Mini Industrial Compression Load Cell LCGD-250
The LCGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments and a 5-pt NIST traceable calibration is included with each load cell. If you do not need a calibrated load cell see the economical LCGD-PK is a package of 3 LCGD load cells which do not include a calibration. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.

The LCGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments and a 5-pt NIST traceable calibration is included with each load cell. If you do not need a calibrated load cell see the economical LCGD-PK is a package of 3 LCGD load cells which do not include a calibration. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LCGD-250-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCGD-250-ND
Force Sensors, Load Cells - Industrial 5880-LCGD-250-ND
INDUSTRIAL MINIATURE LOAD CELL,

INDUSTRIAL MINIATURE LOAD CELL,

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCGD-250
Force Sensors & Load Cells LCGD-250
Load Cells: mini industrial LCGD

Load Cells: mini industrial LCGD

Buy Now
Compression Load Cell, 250Lb, 10Vdc; Load Capacity Omega - 31AC5460 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 250Lb, 10Vdc; Load Capacity Omega
31AC5460
Compression Load Cell, 250Lb, 10Vdc; Load Capacity Omega 31AC5460
COMPRESSION LOAD CELL, 250LB, 10VDC; Load Capacity:250lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCGD Series RoHS Compliant: No

COMPRESSION LOAD CELL, 250LB, 10VDC; Load Capacity:250lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCGD Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCGD-250 5880-LCGD-250-ND LCGD-250 31AC5460
Product Name Mini Industrial Compression Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Compression Load Cell, 250Lb, 10Vdc; Load Capacity Omega
Force Rating 250 lbs (113 kg) 250 lbs (113 kg) 250 lbs (113 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Pancake; Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - FS05-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Hermetically Sealed Load Cell Universal / Tension or Compression - HSW Series - Transducer Techniques, LLC
Specs
Force Rating 1000 to 50000 lbs (454 to 22676 kg)
Force Measured Tension (optional feature); Compression
Output Analog Voltage
View Details
Tension and Compression Load Cell - X-S06 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 20000 lbs (50 to 9070 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-18N-E0-K1-G0 - KZ-011-0400-18N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 4.05 lbs (1.84 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers