OMEGA Engineering, Inc. Mini Industrial Compression Load Cell LCGD-25

Description
The LCGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments and a 5-pt NIST traceable calibration is included with each load cell. If you do not need a calibrated load cell see the economical LCGD-PK is a package of 3 LCGD load cells which do not include a calibration. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.
Request a Quote Datasheet
Description
The LCGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments and a 5-pt NIST traceable calibration is included with each load cell. If you do not need a calibrated load cell see the economical LCGD-PK is a package of 3 LCGD load cells which do not include a calibration. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Industrial Compression Load Cell - LCGD-25 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mini Industrial Compression Load Cell
LCGD-25
Mini Industrial Compression Load Cell LCGD-25
The LCGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments and a 5-pt NIST traceable calibration is included with each load cell. If you do not need a calibrated load cell see the economical LCGD-PK is a package of 3 LCGD load cells which do not include a calibration. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.

The LCGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments and a 5-pt NIST traceable calibration is included with each load cell. If you do not need a calibrated load cell see the economical LCGD-PK is a package of 3 LCGD load cells which do not include a calibration. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LCGD-25-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCGD-25-ND
Force Sensors, Load Cells - Industrial 5880-LCGD-25-ND
INDUSTRIAL MINIATURE LOAD CELL,

INDUSTRIAL MINIATURE LOAD CELL,

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCGD-25
Force Sensors & Load Cells LCGD-25
Load Cells: mini industrial LCGD

Load Cells: mini industrial LCGD

Buy Now
Compression Load Cell, 25Lb, 10Vdc; Load Capacity Omega - 31AC5459 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 25Lb, 10Vdc; Load Capacity Omega
31AC5459
Compression Load Cell, 25Lb, 10Vdc; Load Capacity Omega 31AC5459
COMPRESSION LOAD CELL, 25LB, 10VDC; Load Capacity:25lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCGD Series RoHS Compliant: No

COMPRESSION LOAD CELL, 25LB, 10VDC; Load Capacity:25lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCGD Series RoHS Compliant: No

Supplier's Site Datasheet
Load Cell, 2Mv / V, 25Lb, 10Vdc Rohs Compliant Omega - 69AJ0413 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, 2Mv / V, 25Lb, 10Vdc Rohs Compliant Omega
69AJ0413
Load Cell, 2Mv / V, 25Lb, 10Vdc Rohs Compliant Omega 69AJ0413
LOAD CELL, 2MV / V, 25LB, 10VDC ROHS COMPLIANT: NA

LOAD CELL, 2MV / V, 25LB, 10VDC ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCGD-25 5880-LCGD-25-ND LCGD-25 31AC5459 69AJ0413
Product Name Mini Industrial Compression Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Compression Load Cell, 25Lb, 10Vdc; Load Capacity Omega Load Cell, 2Mv / V, 25Lb, 10Vdc Rohs Compliant Omega
Force Rating 25 lbs (11.34 kg) 25 lbs (11.34 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Pancake; Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S07-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-200N-E1-K6-G0 - KZ-011-0400-200N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers