OMEGA Engineering, Inc. Mini Comp. Load Cell with Mounting Holes LCGB-750

Description
The LCGB Series comprises miniature low-profile compression load cells with excellent long-term stability. An all stainless steel construction ensures reliability in harsh industrial environments. These cells are designed to be mounted on a flat surface using cap screws to secure them to the base. A load button is integral to their basic construction for even force distribution.
Request a Quote Datasheet
Description
The LCGB Series comprises miniature low-profile compression load cells with excellent long-term stability. An all stainless steel construction ensures reliability in harsh industrial environments. These cells are designed to be mounted on a flat surface using cap screws to secure them to the base. A load button is integral to their basic construction for even force distribution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Comp. Load Cell with Mounting Holes - LCGB-750 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mini Comp. Load Cell with Mounting Holes
LCGB-750
Mini Comp. Load Cell with Mounting Holes LCGB-750
The LCGB Series comprises miniature low-profile compression load cells with excellent long-term stability. An all stainless steel construction ensures reliability in harsh industrial environments. These cells are designed to be mounted on a flat surface using cap screws to secure them to the base. A load button is integral to their basic construction for even force distribution.

The LCGB Series comprises miniature low-profile compression load cells with excellent long-term stability. An all stainless steel construction ensures reliability in harsh industrial environments. These cells are designed to be mounted on a flat surface using cap screws to secure them to the base. A load button is integral to their basic construction for even force distribution.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCGB-750
Force Sensors & Load Cells LCGB-750
LOAD CELL W/MOUNTING HOLES

LOAD CELL W/MOUNTING HOLES

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc.
Product Category Force and Load Sensors Force and Load Sensors
Product Number LCGB-750 LCGB-750
Product Name Mini Comp. Load Cell with Mounting Holes Force Sensors & Load Cells
Force Rating 750 lbs (340 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Pancake; Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compression Load Cell - X-X08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 600 to 4000 lbs (272 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
MR04-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N, #4-40 - MR04-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Compression
Package Miniature
View Details
Wireless Load Pin - Wireless Load Pin - Strainsert
Specs
Package Load Pin
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details