OMEGA Engineering, Inc. Mini Comp. Load Cell with Mounting Holes LCGB-50

Description
The LCGB Series comprises miniature low-profile compression load cells with excellent long-term stability. An all stainless steel construction ensures reliability in harsh industrial environments. These cells are designed to be mounted on a flat surface using cap screws to secure them to the base. A load button is integral to their basic construction for even force distribution.
Request a Quote Datasheet
Description
The LCGB Series comprises miniature low-profile compression load cells with excellent long-term stability. An all stainless steel construction ensures reliability in harsh industrial environments. These cells are designed to be mounted on a flat surface using cap screws to secure them to the base. A load button is integral to their basic construction for even force distribution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Comp. Load Cell with Mounting Holes - LCGB-50 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mini Comp. Load Cell with Mounting Holes
LCGB-50
Mini Comp. Load Cell with Mounting Holes LCGB-50
The LCGB Series comprises miniature low-profile compression load cells with excellent long-term stability. An all stainless steel construction ensures reliability in harsh industrial environments. These cells are designed to be mounted on a flat surface using cap screws to secure them to the base. A load button is integral to their basic construction for even force distribution.

The LCGB Series comprises miniature low-profile compression load cells with excellent long-term stability. An all stainless steel construction ensures reliability in harsh industrial environments. These cells are designed to be mounted on a flat surface using cap screws to secure them to the base. A load button is integral to their basic construction for even force distribution.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCGB-50
Force Sensors & Load Cells LCGB-50
Load Cells: mini industrial LCGD

Load Cells: mini industrial LCGD

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LCGB-50-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCGB-50-ND
Force Sensors, Load Cells - Industrial 5880-LCGB-50-ND
INDUSTRIAL MINIATURE LOAD CELL,

INDUSTRIAL MINIATURE LOAD CELL,

Buy Now Datasheet
Compression Load Cell, 50Lb, 10Vdc; Load Capacity Omega - 31AC5452 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 50Lb, 10Vdc; Load Capacity Omega
31AC5452
Compression Load Cell, 50Lb, 10Vdc; Load Capacity Omega 31AC5452
COMPRESSION LOAD CELL, 50LB, 10VDC; Load Capacity:50lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCGB?Series RoHS Compliant: No

COMPRESSION LOAD CELL, 50LB, 10VDC; Load Capacity:50lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCGB?Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCGB-50 LCGB-50 5880-LCGB-50-ND 31AC5452
Product Name Mini Comp. Load Cell with Mounting Holes Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Compression Load Cell, 50Lb, 10Vdc; Load Capacity Omega
Force Rating 50 lbs (22.68 kg) 50 lbs (22.68 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Pancake; Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S07-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-200N-E1-K0-G0 - KZ-011-0400-200N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
MR04-20 - Force sensor, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N, #4-40 - MR04-20 - Mark-10 Corporation
Specs
Force Rating 22.48 lbs (10.2 kg)
Force Measured Compression
Package Miniature
View Details