OMEGA Engineering, Inc. Mini Comp. Load Cell with Mounting Holes LCGB-20K

Description
The LCGB Series comprises miniature low-profile compression load cells with excellent long-term stability. An all stainless steel construction ensures reliability in harsh industrial environments. These cells are designed to be mounted on a flat surface using cap screws to secure them to the base. A load button is integral to their basic construction for even force distribution.
Request a Quote Datasheet
Description
The LCGB Series comprises miniature low-profile compression load cells with excellent long-term stability. An all stainless steel construction ensures reliability in harsh industrial environments. These cells are designed to be mounted on a flat surface using cap screws to secure them to the base. A load button is integral to their basic construction for even force distribution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Comp. Load Cell with Mounting Holes - LCGB-20K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mini Comp. Load Cell with Mounting Holes
LCGB-20K
Mini Comp. Load Cell with Mounting Holes LCGB-20K
The LCGB Series comprises miniature low-profile compression load cells with excellent long-term stability. An all stainless steel construction ensures reliability in harsh industrial environments. These cells are designed to be mounted on a flat surface using cap screws to secure them to the base. A load button is integral to their basic construction for even force distribution.

The LCGB Series comprises miniature low-profile compression load cells with excellent long-term stability. An all stainless steel construction ensures reliability in harsh industrial environments. These cells are designed to be mounted on a flat surface using cap screws to secure them to the base. A load button is integral to their basic construction for even force distribution.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCGB-20K
Force Sensors & Load Cells LCGB-20K
LOAD CELL W/MOUNTING HOLES

LOAD CELL W/MOUNTING HOLES

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LCGB-20K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCGB-20K-ND
Force Sensors, Load Cells - Industrial 5880-LCGB-20K-ND
INDUSTRIAL MINIATURE LOAD CELL,

INDUSTRIAL MINIATURE LOAD CELL,

Buy Now Datasheet
Compression Load Cell, 20000Lb, 10Vdc; Load Capacity Omega - 31AC5449 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 20000Lb, 10Vdc; Load Capacity Omega
31AC5449
Compression Load Cell, 20000Lb, 10Vdc; Load Capacity Omega 31AC5449
COMPRESSION LOAD CELL, 20000LB, 10VDC; Load Capacity:20000lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCGB?Series RoHS Compliant: No

COMPRESSION LOAD CELL, 20000LB, 10VDC; Load Capacity:20000lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCGB?Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCGB-20K LCGB-20K 5880-LCGB-20K-ND 31AC5449
Product Name Mini Comp. Load Cell with Mounting Holes Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Compression Load Cell, 20000Lb, 10Vdc; Load Capacity Omega
Force Rating 20000 lbs (9070 kg) 20000 lbs (9070 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Pancake; Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4500 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Heavy Duty Shear Beam Load Cell - SBL Series - Transducer Techniques, LLC
Specs
Force Rating 500 to 20000 lbs (227 to 9070 kg)
Shear Type Shear Beam
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K6-G0 - KZ-011-0400-80N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers