OMEGA Engineering, Inc. Mini Tension/Compression Load Cell LCFD-250

Description
Small in size and capable of providing highly accurate readings, the LCFD Series miniature load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression loads and have male thread studs for load attachment. The exclusive internal design provides superior long term stability and minimizes the effects of small off-axis loads.
Request a Quote Datasheet
Description
Small in size and capable of providing highly accurate readings, the LCFD Series miniature load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression loads and have male thread studs for load attachment. The exclusive internal design provides superior long term stability and minimizes the effects of small off-axis loads.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Tension/Compression Load Cell - LCFD-250 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mini Tension/Compression Load Cell
LCFD-250
Mini Tension/Compression Load Cell LCFD-250
Small in size and capable of providing highly accurate readings, the LCFD Series miniature load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression loads and have male thread studs for load attachment. The exclusive internal design provides superior long term stability and minimizes the effects of small off-axis loads.

Small in size and capable of providing highly accurate readings, the LCFD Series miniature load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression loads and have male thread studs for load attachment. The exclusive internal design provides superior long term stability and minimizes the effects of small off-axis loads.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LCFD-250-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCFD-250-ND
Force Sensors, Load Cells - Industrial 5880-LCFD-250-ND
SUBMINIATURE LOAD CELL, TENSION/

SUBMINIATURE LOAD CELL, TENSION/

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCFD-250
Force Sensors & Load Cells LCFD-250
Load Cells: sub mini high accuracy LCF

Load Cells: sub mini high accuracy LCF

Buy Now
Comprsn/tension Load Cell, 250Lb, 10Vdc; Load Capacity Omega - 31AC5438 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 250Lb, 10Vdc; Load Capacity Omega
31AC5438
Comprsn/tension Load Cell, 250Lb, 10Vdc; Load Capacity Omega 31AC5438
COMPRSN/TENSION LOAD CELL, 250LB, 10VDC; Load Capacity:250lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCFD Series RoHS Compliant: No

COMPRSN/TENSION LOAD CELL, 250LB, 10VDC; Load Capacity:250lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCFD Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCFD-250 5880-LCFD-250-ND LCFD-250 31AC5438
Product Name Mini Tension/Compression Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Comprsn/tension Load Cell, 250Lb, 10Vdc; Load Capacity Omega
Force Rating 250 lbs (113 kg) 250 lbs (113 kg) 250 lbs (113 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Force Measured Tension; Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Model RM Tension Load Cell - SLC-RM007500 - RDP Electrosense
Specs
Force Measured Tension
Output Analog Voltage
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Tension and Compression Load Cell - X-L08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 60000 lbs (50 to 27211 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details