OMEGA Engineering, Inc. Mini Tension/Compression Load Cell LCFD-25

Description
Small in size and capable of providing highly accurate readings, the LCFD Series miniature load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression loads and have male thread studs for load attachment. The exclusive internal design provides superior long term stability and minimizes the effects of small off-axis loads.
Request a Quote Datasheet
Description
Small in size and capable of providing highly accurate readings, the LCFD Series miniature load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression loads and have male thread studs for load attachment. The exclusive internal design provides superior long term stability and minimizes the effects of small off-axis loads.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Tension/Compression Load Cell - LCFD-25 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mini Tension/Compression Load Cell
LCFD-25
Mini Tension/Compression Load Cell LCFD-25
Small in size and capable of providing highly accurate readings, the LCFD Series miniature load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression loads and have male thread studs for load attachment. The exclusive internal design provides superior long term stability and minimizes the effects of small off-axis loads.

Small in size and capable of providing highly accurate readings, the LCFD Series miniature load cells are precision subminiature load cells for industrial applications requiring a small size and high accuracy. They are all stainless steel, measure both tension and compression loads and have male thread studs for load attachment. The exclusive internal design provides superior long term stability and minimizes the effects of small off-axis loads.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LCFD-25-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCFD-25-ND
Force Sensors, Load Cells - Industrial 5880-LCFD-25-ND
SUBMINIATURE LOAD CELL, TENSION/

SUBMINIATURE LOAD CELL, TENSION/

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCFD-25
Force Sensors & Load Cells LCFD-25
Load Cells: sub mini high accuracy LCF

Load Cells: sub mini high accuracy LCF

Buy Now
Comprsn/tension Load Cell, 25Lb, 10Vdc; Load Capacity Omega - 31AC5437 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 25Lb, 10Vdc; Load Capacity Omega
31AC5437
Comprsn/tension Load Cell, 25Lb, 10Vdc; Load Capacity Omega 31AC5437
COMPRSN/TENSION LOAD CELL, 25LB, 10VDC; Load Capacity:25lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCFD Series RoHS Compliant: No

COMPRSN/TENSION LOAD CELL, 25LB, 10VDC; Load Capacity:25lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCFD Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCFD-25 5880-LCFD-25-ND LCFD-25 31AC5437
Product Name Mini Tension/Compression Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Comprsn/tension Load Cell, 25Lb, 10Vdc; Load Capacity Omega
Force Rating 25 lbs (11.34 kg) 25 lbs (11.34 kg) 25 lbs (11.34 kg)
Accuracy -0.15 to 0.15 ±% Full Scale
Force Measured Tension; Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8800 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Solid-State Buttons, Smart Phones/Tablets, Smart Surfaces, Touch Displays, Weight Scales, White Goods, Wearables, Gaming, Controllers, Smart Home
View Details
Pivot End at 90° Model Designation - TLLR-4 AL - Strainsert
Specs
Force Rating 4000 lbs (1814 kg)
Force Measured Tension
Output Analog Voltage
View Details
Model RF Tension Load Cell - SLC-RF030000 - RDP Electrosense
Specs
Force Measured Tension
Output Analog Voltage
Device Sensor Element / Chip
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details