OMEGA Engineering, Inc. Platform Load Cell LCAD-1K

Description
The LCAD Series Platform Load Cell is a hermetically sealed load cell. Applications include industrial food processing and weighing and automated weighing stations, where high accuracy and watertightness are important. The all-stainless-steel construction and rugged design give the LCAD high accuracy and high reliability even in washdown areas.
Datasheet
Description
The LCAD Series Platform Load Cell is a hermetically sealed load cell. Applications include industrial food processing and weighing and automated weighing stations, where high accuracy and watertightness are important. The all-stainless-steel construction and rugged design give the LCAD high accuracy and high reliability even in washdown areas.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Platform Load Cell - LCAD-1K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Platform Load Cell
LCAD-1K
Platform Load Cell LCAD-1K
The LCAD Series Platform Load Cell is a hermetically sealed load cell. Applications include industrial food processing and weighing and automated weighing stations, where high accuracy and watertightness are important. The all-stainless-steel construction and rugged design give the LCAD high accuracy and high reliability even in washdown areas.

The LCAD Series Platform Load Cell is a hermetically sealed load cell. Applications include industrial food processing and weighing and automated weighing stations, where high accuracy and watertightness are important. The all-stainless-steel construction and rugged design give the LCAD high accuracy and high reliability even in washdown areas.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Load Sensors
Product Number LCAD-1K
Product Name Platform Load Cell
Force Rating 1000 lbs (454 kg)
Accuracy -0.02 to 0.02 ±% Full Scale
Force Measured Compression
Package Plate / Platform
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 661 lbs (300 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Tension and Compression Load Cell - X-S03-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K6-G0 - KZ-011-0400-300N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers