OMEGA Engineering, Inc. Through-Hole Bolt Load Cell LC8200-625-50

Description
• Low Profile • All Stainless Steel Construction • Rugged Industrial Design
Request a Quote Datasheet
Description
• Low Profile • All Stainless Steel Construction • Rugged Industrial Design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Bolt Load Cell - LC8200-625-50 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Through-Hole Bolt Load Cell
LC8200-625-50
Through-Hole Bolt Load Cell LC8200-625-50
• Low Profile • All Stainless Steel Construction • Rugged Industrial Design
•Low Profile
•All Stainless Steel Construction
•Rugged Industrial Design
Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC8200-625-50
Force Sensors & Load Cells LC8200-625-50
LOAD CELL 2 OD .625 ID 50 LB

LOAD CELL 2 OD .625 ID 50 LB

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC8200-625-50-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC8200-625-50-ND
Force Sensors, Load Cells - Industrial 5880-LC8200-625-50-ND
THROUGH HOLE LOAD CELL, COMPRESS

THROUGH HOLE LOAD CELL, COMPRESS

Buy Now Datasheet
Load Cells, Through-Hole Load Cells Rohs Compliant Omega - 73AJ8271 - Newark, An Avnet Company
Chicago, IL, United States
Load Cells, Through-Hole Load Cells Rohs Compliant Omega
73AJ8271
Load Cells, Through-Hole Load Cells Rohs Compliant Omega 73AJ8271
LOAD CELLS, THROUGH-HOLE LOAD CELLS ROHS COMPLIANT: NO

LOAD CELLS, THROUGH-HOLE LOAD CELLS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC8200-625-50 LC8200-625-50 5880-LC8200-625-50-ND 73AJ8271
Product Name Through-Hole Bolt Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Load Cells, Through-Hole Load Cells Rohs Compliant Omega
Force Rating 50 lbs (22.68 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Model D Through-Hole Compression Load Cell - SLC-D00250 - RDP Electrosense
Specs
Force Measured Compression
Device Sensor Element / Chip
Operating Temperature -65 to 250 F (-54 to 121 C)
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K6-G0 - KZ-011-0400-80N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Compression Load Cell - X-BW23 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details