|
LC8200-125-10
LOAD CELL 2.00 OD & .125ID
| OMEGA Engineering, Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LC8200-125-10 | 5880-LC8200-125-10-ND | LC8200-125-10 |
| Product Name | Through-Hole Bolt Load Cell | Force Sensors, Load Cells - Industrial | Force Sensors & Load Cells |
| Force Rating | 10 lbs (4.54 kg) | ||
| Accuracy | -2.00 to 2.00 ±% Full Scale | ||
| Force Measured | Compression | ||
| Package | Donut / Washer | ||
| Output | Analog Voltage |