OMEGA Engineering, Inc. High Capacity Tension Link Load Cell LC712-50K

Description
OMEGA’s LC702 Series Tension Links have a 6 ft (2 m) cable, and the LC712 Series have an integral connector. Both series are all stainless steel high capacity in-line tension load cells, for applications including cables on cranes, support rods in architectural designs, engine test beds, and industrial weighing applications.
Request a Quote Datasheet
Description
OMEGA’s LC702 Series Tension Links have a 6 ft (2 m) cable, and the LC712 Series have an integral connector. Both series are all stainless steel high capacity in-line tension load cells, for applications including cables on cranes, support rods in architectural designs, engine test beds, and industrial weighing applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacity Tension Link Load Cell - LC712-50K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Capacity Tension Link Load Cell
LC712-50K
High Capacity Tension Link Load Cell LC712-50K
OMEGA’s LC702 Series Tension Links have a 6 ft (2 m) cable, and the LC712 Series have an integral connector. Both series are all stainless steel high capacity in-line tension load cells, for applications including cables on cranes, support rods in architectural designs, engine test beds, and industrial weighing applications.

OMEGA’s LC702 Series Tension Links have a 6 ft (2 m) cable, and the LC712 Series have an integral connector. Both series are all stainless steel high capacity in-line tension load cells, for applications including cables on cranes, support rods in architectural designs, engine test beds, and industrial weighing applications.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC712-50K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC712-50K-ND
Force Sensors, Load Cells - Industrial 5880-LC712-50K-ND
IN-LINE LOAD CELL, TENSION, 0.1

IN-LINE LOAD CELL, TENSION, 0.1

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC712-50K
Force Sensors & Load Cells LC712-50K
Load Cells: tension link LC700

Load Cells: tension link LC700

Buy Now
Tension Load Cell, 50000Lb, 10Vdc; Load Capacity Omega - 31AC5589 - Newark, An Avnet Company
Chicago, IL, United States
Tension Load Cell, 50000Lb, 10Vdc; Load Capacity Omega
31AC5589
Tension Load Cell, 50000Lb, 10Vdc; Load Capacity Omega 31AC5589
TENSION LOAD CELL, 50000LB, 10VDC; Load Capacity:50000lb; Supply Voltage:10VDC; Operating Temperature Min:-34°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LC712 Series RoHS Compliant: No

TENSION LOAD CELL, 50000LB, 10VDC; Load Capacity:50000lb; Supply Voltage:10VDC; Operating Temperature Min:-34°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LC712 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC712-50K 5880-LC712-50K-ND LC712-50K 31AC5589
Product Name High Capacity Tension Link Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Tension Load Cell, 50000Lb, 10Vdc; Load Capacity Omega
Force Rating 50000 lbs (22676 kg) 50023 lbs (22686 kg) 50000 lbs (22676 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Force Measured Tension Tension
Package Link Link
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 661 lbs (300 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Tension and Compression Load Cell - X-L08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 60000 lbs (50 to 27211 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers