The LC703 Series is an economical universal (Tension/Compression
The LC703 Series is an economical universal (Tension/Compression
MINIATURE LOAD CELL, TENSION/COM
MINI UNIVERSAL LINK LOAD CELL
| OMEGA Engineering, Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LC703-750 | 5880-LC703-750-ND | LC703-750 |
| Product Name | Mini Low Profile Tension Link Load Cell | Force Sensors, Load Cells - Industrial | Force Sensors & Load Cells |
| Force Rating | 750 lbs (340 kg) | ||
| Accuracy | -1.00 to 1.00 ±% Full Scale | ||
| Force Measured | Tension; Compression | ||
| Package | Link; Miniature | Link; Miniature | |
| Output | Analog Voltage |