OMEGA Engineering, Inc. Mini Low Profile Tension Link Load Cell LC703-50

Description
The LC703 Series is an economical universal (Tension/Compression ) load cell with an extremely low profile. Ranges above 100 lb are Stainless Steel; 100 lb and below are Aluminum. The LC703’s low profile, economical price and rugged design make it suitable for many industrial applications including robotics, automated weighing systems or as part of a batch-process control system.
Request a Quote Datasheet
Description
The LC703 Series is an economical universal (Tension/Compression ) load cell with an extremely low profile. Ranges above 100 lb are Stainless Steel; 100 lb and below are Aluminum. The LC703’s low profile, economical price and rugged design make it suitable for many industrial applications including robotics, automated weighing systems or as part of a batch-process control system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Low Profile Tension Link Load Cell - LC703-50 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mini Low Profile Tension Link Load Cell
LC703-50
Mini Low Profile Tension Link Load Cell LC703-50
The LC703 Series is an economical universal (Tension/Compression ) load cell with an extremely low profile. Ranges above 100 lb are Stainless Steel; 100 lb and below are Aluminum. The LC703’s low profile, economical price and rugged design make it suitable for many industrial applications including robotics, automated weighing systems or as part of a batch-process control system.

The LC703 Series is an economical universal (Tension/Compression) load cell with an extremely low profile. Ranges above 100 lb are Stainless Steel; 100 lb and below are Aluminum. The LC703’s low profile, economical price and rugged design make it suitable for many industrial applications including robotics, automated weighing systems or as part of a batch-process control system.

Buy Now Datasheet
Mini Low Profile Tension Link Load Cell - LC703-50 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mini Low Profile Tension Link Load Cell
LC703-50
Mini Low Profile Tension Link Load Cell LC703-50
The LC703 Series is an economical universal (Tension/Compression ) load cell with an extremely low profile. Ranges above 100 lb are Stainless Steel; 100 lb and below are Aluminum. The LC703’s low profile, economical price and rugged design make it suitable for many industrial applications including robotics, automated weighing systems or as part of a batch-process control system.

The LC703 Series is an economical universal (Tension/Compression) load cell with an extremely low profile. Ranges above 100 lb are Stainless Steel; 100 lb and below are Aluminum. The LC703’s low profile, economical price and rugged design make it suitable for many industrial applications including robotics, automated weighing systems or as part of a batch-process control system.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC703-50-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC703-50-ND
Force Sensors, Load Cells - Industrial 5880-LC703-50-ND
MINIATURE LOAD CELL, TENSION/COM

MINIATURE LOAD CELL, TENSION/COM

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC703-50
Force Sensors & Load Cells LC703-50
Load Cells: tension link LC700

Load Cells: tension link LC700

Buy Now
Load Cell, 2Mv / V, 50Lb, 10Vdc Rohs Compliant Omega - 69AJ0435 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, 2Mv / V, 50Lb, 10Vdc Rohs Compliant Omega
69AJ0435
Load Cell, 2Mv / V, 50Lb, 10Vdc Rohs Compliant Omega 69AJ0435
LOAD CELL, 2MV / V, 50LB, 10VDC ROHS COMPLIANT: YES

LOAD CELL, 2MV / V, 50LB, 10VDC ROHS COMPLIANT: YES

Supplier's Site
Comprsn/tension Load Cell, 50Lb, 10Vdc; Load Capacity Omega - 31AC5587 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 50Lb, 10Vdc; Load Capacity Omega
31AC5587
Comprsn/tension Load Cell, 50Lb, 10Vdc; Load Capacity Omega 31AC5587
COMPRSN/TENSION LOAD CELL, 50LB, 10VDC; Load Capacity:50lb; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:82°C; Cell Output mV / V:2; Product Range:LC703 Series RoHS Compliant: No

COMPRSN/TENSION LOAD CELL, 50LB, 10VDC; Load Capacity:50lb; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:82°C; Cell Output mV / V:2; Product Range:LC703 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC703-50 5880-LC703-50-ND LC703-50 69AJ0435 31AC5587
Product Name Mini Low Profile Tension Link Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Load Cell, 2Mv / V, 50Lb, 10Vdc Rohs Compliant Omega Comprsn/tension Load Cell, 50Lb, 10Vdc; Load Capacity Omega
Force Rating 50 lbs (22.68 kg) 50.72 lbs (23 kg) 50 lbs (22.68 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Force Measured Tension; Compression Tension
Package Link; Miniature Link
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - horizontal force measurement - PFTL211 - ABB Measurement & Analytics
Specs
Force Rating 4496 to 11240 lbs (2039 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Compression Load Cell - X-BW23 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details
AC/R PRESSURE SENSOR, BRASS, 0 - 2CP5-71-50 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details