OMEGA Engineering, Inc. Mini Low Profile Tension Link Load Cell LC703-100

Description
The LC703 Series is an economical universal (Tension/Compression ) load cell with an extremely low profile. Ranges above 100 lb are Stainless Steel; 100 lb and below are Aluminum. The LC703’s low profile, economical price and rugged design make it suitable for many industrial applications including robotics, automated weighing systems or as part of a batch-process control system.
Request a Quote Datasheet
Description
The LC703 Series is an economical universal (Tension/Compression ) load cell with an extremely low profile. Ranges above 100 lb are Stainless Steel; 100 lb and below are Aluminum. The LC703’s low profile, economical price and rugged design make it suitable for many industrial applications including robotics, automated weighing systems or as part of a batch-process control system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Low Profile Tension Link Load Cell - LC703-100 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mini Low Profile Tension Link Load Cell
LC703-100
Mini Low Profile Tension Link Load Cell LC703-100
The LC703 Series is an economical universal (Tension/Compression ) load cell with an extremely low profile. Ranges above 100 lb are Stainless Steel; 100 lb and below are Aluminum. The LC703’s low profile, economical price and rugged design make it suitable for many industrial applications including robotics, automated weighing systems or as part of a batch-process control system.

The LC703 Series is an economical universal (Tension/Compression) load cell with an extremely low profile. Ranges above 100 lb are Stainless Steel; 100 lb and below are Aluminum. The LC703’s low profile, economical price and rugged design make it suitable for many industrial applications including robotics, automated weighing systems or as part of a batch-process control system.

Buy Now Datasheet
Mini Low Profile Tension Link Load Cell - LC703-100 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mini Low Profile Tension Link Load Cell
LC703-100
Mini Low Profile Tension Link Load Cell LC703-100
The LC703 Series is an economical universal (Tension/Compression ) load cell with an extremely low profile. Ranges above 100 lb are Stainless Steel; 100 lb and below are Aluminum. The LC703’s low profile, economical price and rugged design make it suitable for many industrial applications including robotics, automated weighing systems or as part of a batch-process control system.

The LC703 Series is an economical universal (Tension/Compression) load cell with an extremely low profile. Ranges above 100 lb are Stainless Steel; 100 lb and below are Aluminum. The LC703’s low profile, economical price and rugged design make it suitable for many industrial applications including robotics, automated weighing systems or as part of a batch-process control system.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC703-100-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC703-100-ND
Force Sensors, Load Cells - Industrial 5880-LC703-100-ND
MINIATURE LOAD CELL, TENSION/COM

MINIATURE LOAD CELL, TENSION/COM

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC703-100
Force Sensors & Load Cells LC703-100
Load Cells: tension link LC700

Load Cells: tension link LC700

Buy Now
Comprsn/tension Load Cell, 100Lb, 10Vdc; Load Capacity Omega - 31AC5582 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 100Lb, 10Vdc; Load Capacity Omega
31AC5582
Comprsn/tension Load Cell, 100Lb, 10Vdc; Load Capacity Omega 31AC5582
COMPRSN/TENSION LOAD CELL, 100LB, 10VDC; Load Capacity:100lb; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:82°C; Cell Output mV / V:2; Product Range:LC703 Series RoHS Compliant: No

COMPRSN/TENSION LOAD CELL, 100LB, 10VDC; Load Capacity:100lb; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:82°C; Cell Output mV / V:2; Product Range:LC703 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC703-100 5880-LC703-100-ND LC703-100 31AC5582
Product Name Mini Low Profile Tension Link Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Comprsn/tension Load Cell, 100Lb, 10Vdc; Load Capacity Omega
Force Rating 100 lbs (45.35 kg) 100 lbs (45.36 kg) 100 lbs (45.35 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Force Measured Tension; Compression Tension
Package Link; Miniature Link
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E1-K0-G0 - KZ-011-0400-50N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW2CMR/7.2kg - 1-PW2CMR/7.2KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 15.88 lbs (7.2 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Sensors - EFN30-1KN-C20012 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Gauges - 2553722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details