OMEGA Engineering, Inc. High Capacity Tension Link Load Cell LC702-50K

Description
OMEGA’s LC702 Series Tension Links have a 6 ft (2 m) cable, and the LC712 Series have an integral connector. Both series are all stainless steel high capacity in-line tension load cells, for applications including cables on cranes, support rods in architectural designs, engine test beds, and industrial weighing applications.
Request a Quote Datasheet
Description
OMEGA’s LC702 Series Tension Links have a 6 ft (2 m) cable, and the LC712 Series have an integral connector. Both series are all stainless steel high capacity in-line tension load cells, for applications including cables on cranes, support rods in architectural designs, engine test beds, and industrial weighing applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacity Tension Link Load Cell - LC702-50K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Capacity Tension Link Load Cell
LC702-50K
High Capacity Tension Link Load Cell LC702-50K
OMEGA’s LC702 Series Tension Links have a 6 ft (2 m) cable, and the LC712 Series have an integral connector. Both series are all stainless steel high capacity in-line tension load cells, for applications including cables on cranes, support rods in architectural designs, engine test beds, and industrial weighing applications.

OMEGA’s LC702 Series Tension Links have a 6 ft (2 m) cable, and the LC712 Series have an integral connector. Both series are all stainless steel high capacity in-line tension load cells, for applications including cables on cranes, support rods in architectural designs, engine test beds, and industrial weighing applications.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC702-50K
Force Sensors & Load Cells LC702-50K
TENSION LINK (MALE) W/CABLE

TENSION LINK (MALE) W/CABLE

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC702-50K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC702-50K-ND
Force Sensors, Load Cells - Industrial 5880-LC702-50K-ND
LC702-50K

LC702-50K

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC702-50K LC702-50K 5880-LC702-50K-ND
Product Name High Capacity Tension Link Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial
Force Rating 50000 lbs (22676 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Force Measured Tension Tension
Package Link Link
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM98000D - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Load Pins - CPA-6 - Strainsert
Specs
Force Rating 400000 lbs (181406 kg)
Package Load Pin
Output Analog Voltage
View Details
Model RF Tension Load Cell - SLC-RF004000 - RDP Electrosense
Specs
Force Measured Tension
Output Analog Voltage
Device Sensor Element / Chip
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details