OMEGA Engineering, Inc. High Accuracy Beam Load Cell LC511-3K

Description
• FM Approved Intrinsically Safe • All Stainless Steel Construction for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Self-Adjusting Weigh Modules Available
Datasheet
Description
• FM Approved Intrinsically Safe • All Stainless Steel Construction for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Self-Adjusting Weigh Modules Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Beam Load Cell - LC511-3K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy Beam Load Cell
LC511-3K
High Accuracy Beam Load Cell LC511-3K
• FM Approved Intrinsically Safe • All Stainless Steel Construction for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Self-Adjusting Weigh Modules Available
•FM Approved Intrinsically Safe
•All Stainless Steel Construction for Harsh Industrial Applications
•0.25% Interchangeable for Multiple Cell Applications
•5-Point Calibration with 59 kOhm Shunt Cal Data Provided
•Self-Adjusting Weigh Modules Available
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Load Sensors
Product Number LC511-3K
Product Name High Accuracy Beam Load Cell
Force Rating 3000 lbs (1361 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package Cantilever
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-CS10-2M-H12-KL - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 4.41 to 11.03 lbs (2 to 5 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-300N-E2-K1-G1 - KZ-011-0400-300N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers