| • | FM Approved Intrinsically Safe |
| • | All Stainless Steel Construction for Harsh Industrial Applications |
| • | 0.25% Interchangeable for Multiple Cell Applications |
| • | 5-Point Calibration with 59 kOhm Shunt Cal Data Provided |
| • | Self-Adjusting Weigh Modules Available |
STAINLESS CANTILEVER LOAD CELL
LC511-2K
| OMEGA Engineering, Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LC511-2K | LC511-2K | 5880-LC511-2K-ND |
| Product Name | High Accuracy Beam Load Cell | Force Sensors & Load Cells | Force Sensors, Load Cells - Industrial |
| Force Rating | 2000 lbs (907 kg) | ||
| Accuracy | -0.03 to 0.03 ±% Full Scale | ||
| Force Measured | Tension; Compression | ||
| Package | Cantilever | Cantilever | |
| Output | Analog Voltage |