OMEGA Engineering, Inc. High Accuracy Beam Load Cell LC501-2K

Description
• FM Approved Intrinsically Safe • All Stainless Steel Construction for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Self-Adjusting Weigh Modules Available
Request a Quote Datasheet
Description
• FM Approved Intrinsically Safe • All Stainless Steel Construction for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Self-Adjusting Weigh Modules Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Beam Load Cell - LC501-2K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy Beam Load Cell
LC501-2K
High Accuracy Beam Load Cell LC501-2K
• FM Approved Intrinsically Safe • All Stainless Steel Construction for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Self-Adjusting Weigh Modules Available
•FM Approved Intrinsically Safe
•All Stainless Steel Construction for Harsh Industrial Applications
•0.25% Interchangeable for Multiple Cell Applications
•5-Point Calibration with 59 kOhm Shunt Cal Data Provided
•Self-Adjusting Weigh Modules Available
Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC501-2K
Force Sensors & Load Cells LC501-2K
STAINLESS CANTILEVER LOAD CELL

STAINLESS CANTILEVER LOAD CELL

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC501-2K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC501-2K-ND
Force Sensors, Load Cells - Industrial 5880-LC501-2K-ND
CANTILEVER BEAM LOAD CELL, COMPR

CANTILEVER BEAM LOAD CELL, COMPR

Buy Now Datasheet
Comprsn/tension Load Cell, 2000Lb, 10Vdc; Load Capacity Omega - 31AC5574 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 2000Lb, 10Vdc; Load Capacity Omega
31AC5574
Comprsn/tension Load Cell, 2000Lb, 10Vdc; Load Capacity Omega 31AC5574
COMPRSN/TENSION LOAD CELL, 2000LB, 10VDC; Load Capacity:2000lb; Supply Voltage:10VDC; Operating Temperature Min:-34°C; Operating Temperature Max:82°C; Cell Output mV / V:3; Product Range:LC501 Series RoHS Compliant: No

COMPRSN/TENSION LOAD CELL, 2000LB, 10VDC; Load Capacity:2000lb; Supply Voltage:10VDC; Operating Temperature Min:-34°C; Operating Temperature Max:82°C; Cell Output mV / V:3; Product Range:LC501 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC501-2K LC501-2K 5880-LC501-2K-ND 31AC5574
Product Name High Accuracy Beam Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Comprsn/tension Load Cell, 2000Lb, 10Vdc; Load Capacity Omega
Force Rating 2000 lbs (907 kg) 2000 lbs (907 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package Cantilever Cantilever
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 661 lbs (300 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Tension and Compression Load Cell - X-S07 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 6000 lbs (50 to 2721 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-200N-E2-K1-G1 - KZ-011-0400-200N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers