OMEGA Engineering, Inc. High Accuracy Compression Load Cell LC412-3K

Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Twist Lock Connector or Cable Style Electrical Termination
Datasheet
Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Twist Lock Connector or Cable Style Electrical Termination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Compression Load Cell - LC412-3K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy Compression Load Cell
LC412-3K
High Accuracy Compression Load Cell LC412-3K
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Twist Lock Connector or Cable Style Electrical Termination
•FM Intrinsically Safe
•All Stainless Steel for Harsh Industrial Applications
•0.25% Interchangeable for Multiple Load Cell Applications
•5-Point Calibration with 59 kOhm Shunt Cal Data Provided
•Twist Lock Connector or Cable Style Electrical Termination
Buy Now Datasheet
Load Cells, Mini Ss Lc400 Series Rohs Compliant Omega - 73AJ8238 - Newark, An Avnet Company
Chicago, IL, United States
Load Cells, Mini Ss Lc400 Series Rohs Compliant Omega
73AJ8238
Load Cells, Mini Ss Lc400 Series Rohs Compliant Omega 73AJ8238
LOAD CELLS, MINI SS LC400 SERIES ROHS COMPLIANT: NO

LOAD CELLS, MINI SS LC400 SERIES ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors
Product Number LC412-3K 73AJ8238
Product Name High Accuracy Compression Load Cell Load Cells, Mini Ss Lc400 Series Rohs Compliant Omega
Force Rating 3000 lbs (1361 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Tension and Compression Load Cell - X-S07 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 6000 lbs (50 to 2721 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Force Gauge 20lb/320oz/10kg/10000g/100N - M5-20 - Transcat, Inc.
Specs
Force Rating 20 lbs (9.07 kg)
Device Gauge / Indicator
View Details
Fatigue Rated Universal Load Cells - FFL(99/±66)U(C)-(3/±2) - Strainsert
Specs
Output Analog Voltage
Device Sensor / Transducer
Features Temperature Compensated
View Details