OMEGA Engineering, Inc. High Accuracy Compression Load Cell LC412-2K

Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Twist Lock Connector or Cable Style Electrical Termination
Datasheet
Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Twist Lock Connector or Cable Style Electrical Termination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Compression Load Cell - LC412-2K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy Compression Load Cell
LC412-2K
High Accuracy Compression Load Cell LC412-2K
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Twist Lock Connector or Cable Style Electrical Termination
•FM Intrinsically Safe
•All Stainless Steel for Harsh Industrial Applications
•0.25% Interchangeable for Multiple Load Cell Applications
•5-Point Calibration with 59 kOhm Shunt Cal Data Provided
•Twist Lock Connector or Cable Style Electrical Termination
Buy Now Datasheet
Comprsn/tension Load Cell, 2000Lb, 10Vdc; Load Capacity Omega - 31AC5571 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 2000Lb, 10Vdc; Load Capacity Omega
31AC5571
Comprsn/tension Load Cell, 2000Lb, 10Vdc; Load Capacity Omega 31AC5571
COMPRSN/TENSION LOAD CELL, 2000LB, 10VDC; Load Capacity:2000lb; Supply Voltage:10VDC; Operating Temperature Min:-65°C; Operating Temperature Max:260°C; Cell Output mV / V:3; Product Range:LC412 Series RoHS Compliant: No

COMPRSN/TENSION LOAD CELL, 2000LB, 10VDC; Load Capacity:2000lb; Supply Voltage:10VDC; Operating Temperature Min:-65°C; Operating Temperature Max:260°C; Cell Output mV / V:3; Product Range:LC412 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors
Product Number LC412-2K 31AC5571
Product Name High Accuracy Compression Load Cell Comprsn/tension Load Cell, 2000Lb, 10Vdc; Load Capacity Omega
Force Rating 2000 lbs (907 kg) 2000 lbs (907 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - MR01-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Tension; Compression
Package S-beam
View Details
Force Sensors - 20021984-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compression Load Cell - X-L11-55 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 4000 lbs (50 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details