OMEGA Engineering, Inc. High Accuracy Compression Load Cell LC412-10K

Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Twist Lock Connector or Cable Style Electrical Termination
Datasheet
Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Twist Lock Connector or Cable Style Electrical Termination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Compression Load Cell - LC412-10K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy Compression Load Cell
LC412-10K
High Accuracy Compression Load Cell LC412-10K
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Twist Lock Connector or Cable Style Electrical Termination
•FM Intrinsically Safe
•All Stainless Steel for Harsh Industrial Applications
•0.25% Interchangeable for Multiple Load Cell Applications
•5-Point Calibration with 59 kOhm Shunt Cal Data Provided
•Twist Lock Connector or Cable Style Electrical Termination
Buy Now Datasheet
Comprsn/tension Load Cell, 10000Lb, 10V; Load Capacity Omega - 31AC5570 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 10000Lb, 10V; Load Capacity Omega
31AC5570
Comprsn/tension Load Cell, 10000Lb, 10V; Load Capacity Omega 31AC5570
COMPRSN/TENSION LOAD CELL, 10000LB, 10V; Load Capacity:10000lb; Supply Voltage:10VDC; Operating Temperature Min:-65°C; Operating Temperature Max:260°C; Cell Output mV / V:3; Product Range:LC412 Series RoHS Compliant: No

COMPRSN/TENSION LOAD CELL, 10000LB, 10V; Load Capacity:10000lb; Supply Voltage:10VDC; Operating Temperature Min:-65°C; Operating Temperature Max:260°C; Cell Output mV / V:3; Product Range:LC412 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors
Product Number LC412-10K 31AC5570
Product Name High Accuracy Compression Load Cell Comprsn/tension Load Cell, 10000Lb, 10V; Load Capacity Omega
Force Rating 10000 lbs (4535 kg) 10000 lbs (4535 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
MR07-750 - Force sensor, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN - MR07-750 - Mark-10 Corporation
Specs
Force Rating 843 lbs (382 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details