OMEGA Engineering, Inc. High Accuracy Compression Load Cell LC402-2K

Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Twist Lock Connector or Cable Style Electrical Termination
Request a Quote Datasheet
Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Twist Lock Connector or Cable Style Electrical Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Compression Load Cell - LC402-2K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy Compression Load Cell
LC402-2K
High Accuracy Compression Load Cell LC402-2K
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Twist Lock Connector or Cable Style Electrical Termination
•FM Intrinsically Safe
•All Stainless Steel for Harsh Industrial Applications
•0.25% Interchangeable for Multiple Load Cell Applications
•5-Point Calibration with 59 kOhm Shunt Cal Data Provided
•Twist Lock Connector or Cable Style Electrical Termination
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC402-2K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC402-2K-ND
Force Sensors, Load Cells - Industrial 5880-LC402-2K-ND
PANCAKE LOAD CELL, TENSION/COMPR

PANCAKE LOAD CELL, TENSION/COMPR

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC402-2K
Force Sensors & Load Cells LC402-2K
LOW PROFILE LOADCELL=CABLE

LOW PROFILE LOADCELL=CABLE

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc.
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC402-2K 5880-LC402-2K-ND LC402-2K
Product Name High Accuracy Compression Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells
Force Rating 2000 lbs (907 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM98000D - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Compression Load Cells - FL150C - Strainsert
Specs
Force Rating 150000 lbs (68027 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model 31 Tension/Compression Universal Load Cell - SLC31/00025* - RDP Electrosense
Specs
Force Rating 25 lbs (11.34 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details