| • | FM Intrinsically Safe |
| • | All Stainless Steel for Harsh Industrial Applications |
| • | 0.25% Interchangeable for Multiple Load Cell Applications |
| • | 5-Point Calibration with 59 kOhm Shunt Cal Data Provided |
| • | Twist Lock Connector or Cable Style Electrical Termination |
Load Cells: mini ss LC400 series
PANCAKE LOAD CELL, TENSION/COMPR
COMPRSN/TENSION LOAD CELL, 10000LB, 10V; Load Capacity:10000lb; Supply Voltage:10VDC; Operating Temperature Min:-65°C; Operating Temperature Max:250°C; Cell Output mV / V:3; Product Range:LC402 Series RoHS Compliant: No
| OMEGA Engineering, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LC402-10K | LC402-10K | 5880-LC402-10K-ND | 31AC5568 |
| Product Name | High Accuracy Compression Load Cell | Force Sensors & Load Cells | Force Sensors, Load Cells - Industrial | Comprsn/tension Load Cell, 10000Lb, 10V; Load Capacity Omega |
| Force Rating | 10000 lbs (4535 kg) | 10004 lbs (4537 kg) | 10000 lbs (4535 kg) | |
| Accuracy | -0.10 to 0.10 ±% Full Scale | |||
| Force Measured | Tension; Compression | |||
| Package | Donut / Washer | Miniature | ||
| Output | Analog Voltage |