OMEGA Engineering, Inc. Mini Center-Hole Compression Load Cell LC321-750

Description
OMEGA’s LC321 Series compression load cell offers a broad load range, a threaded through center hole, and an ultra-low profile for easy installation. Its all stainless steel construction and rugged design assure long life and high reliability in industrial environments.
Request a Quote Datasheet
Description
OMEGA’s LC321 Series compression load cell offers a broad load range, a threaded through center hole, and an ultra-low profile for easy installation. Its all stainless steel construction and rugged design assure long life and high reliability in industrial environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Center-Hole Compression Load Cell - LC321-750 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mini Center-Hole Compression Load Cell
LC321-750
Mini Center-Hole Compression Load Cell LC321-750
OMEGA’s LC321 Series compression load cell offers a broad load range, a threaded through center hole, and an ultra-low profile for easy installation. Its all stainless steel construction and rugged design assure long life and high reliability in industrial environments.

OMEGA’s LC321 Series compression load cell offers a broad load range, a threaded through center hole, and an ultra-low profile for easy installation. Its all stainless steel construction and rugged design assure long life and high reliability in industrial environments.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC321-750-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC321-750-ND
Force Sensors, Load Cells - Industrial 5880-LC321-750-ND
MINIATURE LOAD CELL, COMPRESSION

MINIATURE LOAD CELL, COMPRESSION

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC321-750
Force Sensors & Load Cells LC321-750
Load Cells: mini LC300 series

Load Cells: mini LC300 series

Buy Now
Compression Load Cell, 750Lb, 10Vdc; Load Capacity Omega - 31AC5567 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 750Lb, 10Vdc; Load Capacity Omega
31AC5567
Compression Load Cell, 750Lb, 10Vdc; Load Capacity Omega 31AC5567
COMPRESSION LOAD CELL, 750LB, 10VDC; Load Capacity:750lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LC321 Series RoHS Compliant: No

COMPRESSION LOAD CELL, 750LB, 10VDC; Load Capacity:750lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LC321 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC321-750 5880-LC321-750-ND LC321-750 31AC5567
Product Name Mini Center-Hole Compression Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Compression Load Cell, 750Lb, 10Vdc; Load Capacity Omega
Force Rating 750 lbs (340 kg) 750 lbs (340 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
SPHC Series - SPHC-1.75 - Strainsert
Specs
Force Rating 39000 lbs (17687 kg)
Package Load Pin
Output Analog Voltage
View Details
Tension and Compression Load Cell - X-S07-Q-15 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers